4 Position Circular Connector Receptacle, Female Sockets Solder
0B 4 POS FEMALE PANEL MOUNT RIGHT ANGLE
CIRCULAR CONN, RCPT, R/A, 4POS, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1504-ND | 820BR04-213R001 | 03AC0473 |
| Product Name | Circular Connector Assemblies | Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior | Circular Conn, Rcpt, R/a, 4Pos, Panel; Product Range Norcomp |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Voltage Rating | 280 volts | ||
| Current Rating | 7.0 amps |