NorComp Circular Connector Assemblies 820BR02-213R001

Description
2 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1502-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1502-ND
Circular Connector Assemblies NOR1502-ND
2 Position Circular Connector Receptacle, Female Sockets Solder

2 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior - 820BR02-213R001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior
820BR02-213R001
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior 820BR02-213R001
0B 2 POS FEMALE PANEL MOUNT RIGHT ANGLE

0B 2 POS FEMALE PANEL MOUNT RIGHT ANGLE

Buy Now
Circular Conn, Rcpt, R/a, 2Pos, Panel; Product Range Norcomp - 03AC0471 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 2Pos, Panel; Product Range Norcomp
03AC0471
Circular Conn, Rcpt, R/a, 2Pos, Panel; Product Range Norcomp 03AC0471
CIRCULAR CONN, RCPT, R/A, 2POS, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 2POS, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number NOR1502-ND 820BR02-213R001 03AC0471
Product Name Circular Connector Assemblies Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior Circular Conn, Rcpt, R/a, 2Pos, Panel; Product Range Norcomp
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 430 volts
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Industrial Circular Connectors - 2095608 - RS Components, Ltd.
Specs
Gender Female / Jack
Termination Solder
Mounting Pcb mount
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51427-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-4910-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
2 suppliers