Mill-Max Mfg. Corp. Connectors Unreviewed 821-22-005-10-002101

Description
Connectors Unreviewed
Request a Quote Datasheet
Description
Connectors Unreviewed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Unreviewed - 821-22-005-10-002101 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
821-22-005-10-002101
Connectors Unreviewed 821-22-005-10-002101
Connectors Unreviewed

Connectors Unreviewed

Buy Now
Singapore, Singapore
Electronic Connector
408-821-22-005-10-002101
Electronic Connector 408-821-22-005-10-002101
Conn Spring Loaded Connector HDR 5 POS 2.54mm Solder ST Thru-Hole Bulk Product overview: 821-22-005-10-002101 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-821-22-005-10-00 2101 can be used for catalog matching and distributor lookup.

Conn Spring Loaded Connector HDR 5 POS 2.54mm Solder ST Thru-Hole Bulk Product overview: 821-22-005-10-002101 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-821-22-005-10-002101 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Spring Loaded - 1336910-821-22-005-10-002101 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Spring Loaded
1336910-821-22-005-10-002101
Connectors, Interconnects - Rectangular Connectors - Spring Loaded 1336910-821-22-005-10-002101
Win Source Part Number: 1336910-821-22-005-1 0-002101 Category: Connectors, Interconnects - Rectangular Connectors - Spring Loaded Series: 821 Pitch: 0.100" (2.54mm) Connector Type: Piston Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 20.0µin (0.51µm) Package: Bulk Number of Contacts: 5 Standard Package: 1 Material: Copper Alloy Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Mill-Max Manufacturing Corp. Base Product Number: 821-22

Win Source Part Number: 1336910-821-22-005-10-002101
Category: Connectors, Interconnects - Rectangular Connectors - Spring Loaded
Series: 821
Pitch: 0.100" (2.54mm)
Connector Type: Piston
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 20.0µin (0.51µm)
Package: Bulk
Number of Contacts: 5
Standard Package: 1
Material: Copper Alloy
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Mill-Max Manufacturing Corp.
Base Product Number: 821-22

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 821-22-005-10-002101 408-821-22-005-10-002101 1336910-821-22-005-10-002101
Product Name Connectors Unreviewed Electronic Connector Connectors, Interconnects - Rectangular Connectors - Spring Loaded
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products