NorComp Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior 820B002-203R001

Description
0B 2 POS FEMALE PANEL MOUNT SOLDER CUP
Request a Quote Datasheet
Description
0B 2 POS FEMALE PANEL MOUNT SOLDER CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior - 820B002-203R001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior
820B002-203R001
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior 820B002-203R001
0B 2 POS FEMALE PANEL MOUNT SOLDER CUP

0B 2 POS FEMALE PANEL MOUNT SOLDER CUP

Buy Now
Circular Connector Assemblies - NOR1470-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1470-ND
Circular Connector Assemblies NOR1470-ND
2 Position Circular Connector Receptacle, Female Sockets Solder Cup

2 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 2Pos, Panel; Product Range Norcomp - 03AC0482 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 2Pos, Panel; Product Range Norcomp
03AC0482
Circular Conn, Rcpt, 2Pos, Panel; Product Range Norcomp 03AC0482
CIRCULAR CONN, RCPT, 2POS, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 2POS, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 820B002-203R001 NOR1470-ND 03AC0482
Product Name Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior Circular Connector Assemblies Circular Conn, Rcpt, 2Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 430 volts
Unlock Full Specs
to access all available technical data