NorComp Circular Connector Assemblies 820B006-273L501

Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1501-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1501-ND
Circular Connector Assemblies NOR1501-ND
6 Position Circular Connector Receptacle, Female Sockets Solder Cup

6 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior - 820B006-273L501 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior
820B006-273L501
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior 820B006-273L501
0B 6 POS FEMALE SOLDER CABLE MOUNT KIT

0B 6 POS FEMALE SOLDER CABLE MOUNT KIT

Buy Now
Circular Conn, Rcpt, 6Pos, Cable; Product Range Norcomp - 03AC0531 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6Pos, Cable; Product Range Norcomp
03AC0531
Circular Conn, Rcpt, 6Pos, Cable; Product Range Norcomp 03AC0531
CIRCULAR CONN, RCPT, 6POS, CABLE; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 6POS, CABLE; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1501-ND 820B006-273L501 03AC0531
Product Name Circular Connector Assemblies Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior Circular Conn, Rcpt, 6Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 280 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details