3M D-Sub Connector Assemblies 8237-6003

Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote
Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M D Sub Connector, Standard, 37 Position, Plug (part number 95F9672) features a robust metal shell made of steel with tin plating, ensuring durability and reliability in various applications. It accommodates 26 and 28 AWG solid or stranded wire and is designed for a current rating of 1 A. The connector offers excellent insulation resistance greater than 1 vó 10^9Ω at 500 VDC and can withstand voltages up to 1000 VRMS at sea level. This connector is RoHS compliant and has a temperature rating ranging from -55°C to +105°C, making it suitable for a wide range of environmental conditions. The strain relief is made of stainless steel, enhancing the mechanical stability of the connection. The connector is available with options for open or closed end covers and includes dimples for improved EMI/ESD protection. Engineers considering this connector should note its UL file number E68080, indicating compliance with safety standards. The dimensions and mounting options are designed to facilitate easy integration into various systems.

Datasheet Summary
Powered by GS/AI

The 3M D Sub Connector, Standard, 37 Position, Plug (part number 95F9672) features a robust metal shell made of steel with tin plating, ensuring durability and reliability in various applications. It accommodates 26 and 28 AWG solid or stranded wire and is designed for a current rating of 1 A. The connector offers excellent insulation resistance greater than 1 vó 10^9Ω at 500 VDC and can withstand voltages up to 1000 VRMS at sea level. This connector is RoHS compliant and has a temperature rating ranging from -55°C to +105°C, making it suitable for a wide range of environmental conditions. The strain relief is made of stainless steel, enhancing the mechanical stability of the connection. The connector is available with options for open or closed end covers and includes dimples for improved EMI/ESD protection. Engineers considering this connector should note its UL file number E68080, indicating compliance with safety standards. The dimensions and mounting options are designed to facilitate easy integration into various systems.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - MML37K-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
MML37K-ND
D-Sub Connector Assemblies MML37K-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8237-6003-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8237-6003-ND
D-Sub Connector Assemblies 19-8237-6003-ND
CONN D-SUB PLG 37POS PNL MNT IDC

CONN D-SUB PLG 37POS PNL MNT IDC

Buy Now Datasheet
Connectors - 8237-6003 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
8237-6003
Connectors 8237-6003
8237-6003=37/DSUB/PG /OPN/THDIN

8237-6003=37/DSUB/PG/OPN/THDIN

Buy Now
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts 3M - 95F9672 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts 3M
95F9672
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts 3M 95F9672
D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:8200 Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:8200 Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet
De610012333 8237-6003=37/dsub/pg/opn/thdins/us/30Avg/100Pak Rohs Compliant 3M - 30AC5889 - Newark, An Avnet Company
Chicago, IL, United States
De610012333 8237-6003=37/dsub/pg/opn/thdins/us/30Avg/100Pak Rohs Compliant 3M
30AC5889
De610012333 8237-6003=37/dsub/pg/opn/thdins/us/30Avg/100Pak Rohs Compliant 3M 30AC5889
DE610012333 8237-6003=37/DSUB/PG /OPN/THDINS/US/30AVG /100PAK ROHS COMPLIANT: YES

DE610012333 8237-6003=37/DSUB/PG/OPN/THDINS/US/30AVG/100PAK ROHS COMPLIANT: YES

Supplier's Site
D-Sub Connector; Plug; Copper Alloy; Gray; Steel; Tin; 37; 8200 Series - 70115002 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Connector; Plug; Copper Alloy; Gray; Steel; Tin; 37; 8200 Series
70115002
D-Sub Connector; Plug; Copper Alloy; Gray; Steel; Tin; 37; 8200 Series 70115002
3M™ D Subminiature Connector Plug, Copper Alloy Contact Material, Gray Color Improved metal strain relief hooks directly to metal shell Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire Low profile tin plated metal ensures long term reliability and EMI/ESD reduction Pins and wiping leaf are plated with 30mil gold 37 position, Pin version, open end cover, threaded insert mounting

3M™ D Subminiature Connector Plug, Copper Alloy Contact Material, Gray Color

  • Improved metal strain relief hooks directly to metal shell
  • Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire
  • Low profile tin plated metal ensures long term reliability and EMI/ESD reduction
  • Pins and wiping leaf are plated with 30mil gold
    37 position, Pin version, open end cover, threaded insert mounting
Supplier's Site

Technical Specifications

  DigiKey DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MML37K-ND 19-8237-6003-ND 8237-6003 95F9672 30AC5889 70115002
Product Name D-Sub Connector Assemblies D-Sub Connector Assemblies Connectors D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts 3M De610012333 8237-6003=37/dsub/pg/opn/thdins/us/30Avg/100Pak Rohs Compliant 3M D-Sub Connector; Plug; Copper Alloy; Gray; Steel; Tin; 37; 8200 Series
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount
Current Rating 1.0 amps 1.0 amps 1.0 amps
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products