Molex Connectors 83611-9006

Description
CMD RA PLUG 9 CIR W/JKPOST
Request a Quote Datasheet
Description
CMD RA PLUG 9 CIR W/JKPOST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 83611-9006 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
83611-9006
Connectors 83611-9006
CMD RA PLUG 9 CIR W/JKPOST

CMD RA PLUG 9 CIR W/JKPOST

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Conn, Plug, 9Pos, Panel; No. Of Contacts Molex - 95H9816 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Panel; No. Of Contacts Molex
95H9816
D-Sub Conn, Plug, 9Pos, Panel; No. Of Contacts Molex 95H9816
D-SUB CONN, PLUG, 9POS, PANEL; No. of Contacts:9Contacts; Gender:Plug; Product Range:83611 Series; Contact Termination Type:Through Hole; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Body Length:0.785" RoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, PANEL; No. of Contacts:9Contacts; Gender:Plug; Product Range:83611 Series; Contact Termination Type:Through Hole; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Body Length:0.785" RoHS Compliant: Yes

Supplier's Site
Micro D Sub Connector, Right Angle, Commercial Micro-D Series, Plug, 9, Solder, Pcb, Gold Rohs Compliant Molex - 24M9900 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Connector, Right Angle, Commercial Micro-D Series, Plug, 9, Solder, Pcb, Gold Rohs Compliant Molex
24M9900
Micro D Sub Connector, Right Angle, Commercial Micro-D Series, Plug, 9, Solder, Pcb, Gold Rohs Compliant Molex 24M9900
Micro D Sub Connector, Right Angle, Commercial Micro-D Series, Plug, 9, Solder, PCB, Gold RoHS Compliant: Yes

Micro D Sub Connector, Right Angle, Commercial Micro-D Series, Plug, 9, Solder, PCB, Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Cmd Ra Plug 9 Cir W/jkpost Rohs Compliant Molex - 80AH1090 - Newark, An Avnet Company
Chicago, IL, United States
Cmd Ra Plug 9 Cir W/jkpost Rohs Compliant Molex
80AH1090
Cmd Ra Plug 9 Cir W/jkpost Rohs Compliant Molex 80AH1090
CMD RA PLUG 9 CIR W/JKPOST ROHS COMPLIANT: YES

CMD RA PLUG 9 CIR W/JKPOST ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connectors - 83611-9006 - ODG (Origin Data Global)
Shenzhen, China
Connectors
83611-9006
Connectors 83611-9006
D-Sub Micro-D Connectors MICRO D PLUG 9 POS

D-Sub Micro-D Connectors MICRO D PLUG 9 POS

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 83611-9006 83611-9006 95H9816 24M9900 80AH1090 83611-9006
Product Name Connectors D-Sub Conn, Plug, 9Pos, Panel; No. Of Contacts Molex Micro D Sub Connector, Right Angle, Commercial Micro-D Series, Plug, 9, Solder, Pcb, Gold Rohs Compliant Molex Cmd Ra Plug 9 Cir W/jkpost Rohs Compliant Molex Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
D-Shaped Connectors - 1-2157481-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
Slim Line Jack Screw-1.25
Specs
Gender Female / Jack
View Details
2 suppliers
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details