TE Connectivity LGH Connectors 834333-2

Description
1 Position Connector LGH 1 Receptacle Circular
Request a Quote Datasheet
Description
1 Position Connector LGH 1 Receptacle Circular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGH Connectors - 834333-2-ND - DigiKey
Thief River Falls, MN, United States
LGH Connectors
834333-2-ND
LGH Connectors 834333-2-ND
1 Position Connector LGH 1 Receptacle Circular

1 Position Connector LGH 1 Receptacle Circular

Buy Now Datasheet
Unspecified Connectors - 834333-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
834333-2
Unspecified Connectors 834333-2
RECEPTACLE

RECEPTACLE

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
834333-2
Unspecified Connectors 834333-2
Unspecified Connectors

Unspecified Connectors

Buy Now
Connectors - 834333-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
834333-2
Connectors 834333-2
RECEPTACLE

RECEPTACLE

Buy Now
Receptacle Rohs Compliant Amp - Te Connectivity - 98F7516 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Rohs Compliant Amp - Te Connectivity
98F7516
Receptacle Rohs Compliant Amp - Te Connectivity 98F7516
RECEPTACLE ROHS COMPLIANT: NO

RECEPTACLE ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 834333-2-ND 834333-2 834333-2 98F7516
Product Name LGH Connectors Unspecified Connectors Connectors Receptacle Rohs Compliant Amp - Te Connectivity
Voltage Rating 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details