NorComp Circular Connector Assemblies 820BR06-213R001

Description
6 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1506-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1506-ND
Circular Connector Assemblies NOR1506-ND
6 Position Circular Connector Receptacle, Female Sockets Solder

6 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior - 820BR06-213R001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior
820BR06-213R001
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior 820BR06-213R001
0B 6 POS FEMALE PANEL MOUNT RIGHT ANGLE

0B 6 POS FEMALE PANEL MOUNT RIGHT ANGLE

Buy Now
Circular Conn, Rcpt, R/a, 6Pos, Panel; Product Range Norcomp - 03AC0475 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 6Pos, Panel; Product Range Norcomp
03AC0475
Circular Conn, Rcpt, R/a, 6Pos, Panel; Product Range Norcomp 03AC0475
CIRCULAR CONN, RCPT, R/A, 6POS, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 6POS, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number NOR1506-ND 820BR06-213R001 03AC0475
Product Name Circular Connector Assemblies Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior Circular Conn, Rcpt, R/a, 6Pos, Panel; Product Range Norcomp
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 280 volts
Current Rating 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28629-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
Custom Spring Probe Interposers: Utilizes low profile, high density spring probe technology -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details