9 Position D-Sub Plug, Male Pins Connector
CONN D-SUB PLUG 9POS PNL MNT IDC
D SUB PLUG, 8200 SERIES, 8209- DELTA 9 M 4-40
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:8200 Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
D Sub Connector, 8200 Series, DE, Plug, 9, Metal, IDC / IDT RoHS Compliant: Yes
3M™ D Subminiature Connector Plug, Copper Alloy Contact Material, Gray Color
| DigiKey | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MML09K-ND | 19-8209-6003-ND | 8209-6003 | 95F9669 | 53W2572 | 70114999 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connector Assemblies | Connectors Miscellaneous | D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts 3M | D Sub Connector, 8200 Series, De, Plug, 9, Metal, Idc / Idt Rohs Compliant 3M | D-Sub Connector; Plug; Copper Alloy; Gray; Steel; Tin; 9; 8200 Series |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Mounting | Panel Mount | Panel Mount | ||||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | |||
| Contact Size (AWG) | 26 to 28 AWG | 26 to 28 AWG |