Switchcraft, Inc. .101" Micro Plug 850X

Description
.101" Micro Plug, solder lug terminal, black handle Extremely small, rugged, Switchcraft Micro-Plug® 2-conductor plug is 1/4 the size of a standard phone plug. Mates with Switchcraft Micro-Jax® phone jack, which can be wired for open or closed circuit operation. Internally keyed insulators interlock all parts and jack tip springs grip mating plugs positively.
Request a Quote Datasheet
Description
.101" Micro Plug, solder lug terminal, black handle Extremely small, rugged, Switchcraft Micro-Plug® 2-conductor plug is 1/4 the size of a standard phone plug. Mates with Switchcraft Micro-Jax® phone jack, which can be wired for open or closed circuit operation. Internally keyed insulators interlock all parts and jack tip springs grip mating plugs positively.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.101
Villa Park, IL, USA
.101" Micro Plug
850X
.101" Micro Plug 850X
.101" Micro Plug, solder lug terminal, black handle Extremely small, rugged, Switchcraft Micro-Plug® 2-conductor plug is 1/4 the size of a standard phone plug. Mates with Switchcraft Micro-Jax® phone jack, which can be wired for open or closed circuit operation. Internally keyed insulators interlock all parts and jack tip springs grip mating plugs positively.

.101" Micro Plug, solder lug terminal, black handle
Extremely small, rugged, Switchcraft Micro-Plug® 2-conductor plug is 1/4 the size of a standard phone plug. Mates with Switchcraft Micro-Jax® phone jack, which can be wired for open or closed circuit operation. Internally keyed insulators interlock all parts and jack tip springs grip mating plugs positively.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
850X
Audio & Video Connectors 850X
MICRO PLUG, RoHS

MICRO PLUG, RoHS

Buy Now
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 850X - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
850X
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 850X
MICRO-PLUG, SOLDER PLUG

MICRO-PLUG, SOLDER PLUG

Buy Now
Jack Plugs & Sockets - 8786884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
8786884
Jack Plugs & Sockets 8786884
Switchcraft 850X Jack Connector

Switchcraft 850X Jack Connector

Supplier's Site
Audio Connectors - SC1326-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1326-ND
Audio Connectors SC1326-ND
"2.46mm ID (0.097"") Phone Plug Mono Connector Solder Eyelet(s)"

"2.46mm ID (0.097"") Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall - 22M4132 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
22M4132
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall 22M4132
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:0.101"; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:0.101"; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Phone; Solder Lug; 1.106; Nickel-Plated Copper Alloy; 0.125 in. - 70214285 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phone; Solder Lug; 1.106; Nickel-Plated Copper Alloy; 0.125 in.
70214285
Plug, Phone; Solder Lug; 1.106; Nickel-Plated Copper Alloy; 0.125 in. 70214285
Plug, Phone; Solder Lug; 1.106; Nickel-Plated Copper Alloy; 0.125 in.

Plug, Phone; Solder Lug; 1.106; Nickel-Plated Copper Alloy; 0.125 in.

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 850X 850X 850X 8786884 SC1326-ND 22M4132 70214285
Product Name .101" Micro Plug Audio & Video Connectors Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Jack Plugs & Sockets Audio Connectors Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall Plug, Phone; Solder Lug; 1.106; Nickel-Plated Copper Alloy; 0.125 in.
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Connector Type Audio / Video; Micro Connector and Nano Connector Micro Connector and Nano Connector Audio / Video Audio / Video; Phone Jack / Plug
Geometry Straight; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
MicroSpace™ 1.27mm - 10143535-210KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 48 volts
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details