3M D-Sub Connector Assemblies 8209-8000

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 8209-8000-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
8209-8000-ND
D-Sub Connector Assemblies 8209-8000-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8209-8000-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8209-8000-ND
D-Sub Connector Assemblies 19-8209-8000-ND
CONN D-SUB PLUG 9POS PNL MNT IDC

CONN D-SUB PLUG 9POS PNL MNT IDC

Buy Now Datasheet
D Sub Connectors - 8277700 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
8277700
D Sub Connectors 8277700
D Sub connector Plug 9w

D Sub connector Plug 9w

Supplier's Site
Connectors - 8209-8000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
8209-8000
Connectors 8209-8000
8209-8000=DELTA PIN (ROHS COMP

8209-8000=DELTA PIN (ROHS COMP

Buy Now
Connector, D Sub, Plug, 9 Position; No. Of Contacts 3M - 92F392 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Plug, 9 Position; No. Of Contacts 3M
92F392
Connector, D Sub, Plug, 9 Position; No. Of Contacts 3M 92F392
CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:8200 Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:8200 Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet
9/M/DSUB/PG/OP/PREAS/30AVG - 70115131 - Allied Electronics, Inc.
Fort Worth, TX, USA
9/M/DSUB/PG/OP/PREAS/30AVG
70115131
9/M/DSUB/PG/OP/PREAS/30AVG 70115131
9/M/DSUB/PG/OP/PREAS /30AVG

9/M/DSUB/PG/OP/PREAS/30AVG

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8209-8000-ND 19-8209-8000-ND 8277700 8209-8000 92F392 70115131
Product Name D-Sub Connector Assemblies D-Sub Connector Assemblies D Sub Connectors Connectors Connector, D Sub, Plug, 9 Position; No. Of Contacts 3M 9/M/DSUB/PG/OP/PREAS/30AVG
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount Cable mount
Current Rating 1.0 amps 1.0 amps 1.0 amps
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
D-Sub Accessories - 86553139TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
RF Connectors / Coaxial Connectors - 032-0023-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers