Molex Connectors Industrial 83422-9014

Description
CMD RECPT KIT 15 CIR UNASSEMB ED
Request a Quote Datasheet
Description
CMD RECPT KIT 15 CIR UNASSEMB ED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Industrial - 83422-9014 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Industrial
83422-9014
Connectors Industrial 83422-9014
CMD RECPT KIT 15 CIR UNASSEMB ED

CMD RECPT KIT 15 CIR UNASSEMB ED

Buy Now
Micro-D Connector Receptacle 15 Position Crimp; No. Of Contacts Molex - 59H8520 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector Receptacle 15 Position Crimp; No. Of Contacts Molex
59H8520
Micro-D Connector Receptacle 15 Position Crimp; No. Of Contacts Molex 59H8520
MICRO-D CONNECTOR RECEPTACLE 15 POSITION CRIMP; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:83422 Series; Contact Termination Type:Crimp; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MICRO-D CONNECTOR RECEPTACLE 15 POSITION CRIMP; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:83422 Series; Contact Termination Type:Crimp; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 83422-9014 59H8520
Product Name Connectors Industrial Micro-D Connector Receptacle 15 Position Crimp; No. Of Contacts Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers