NorComp Circular Connector Assemblies 822B008-173L601

Description
8 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1575-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1575-ND
Circular Connector Assemblies NOR1575-ND
8 Position Circular Connector Plug, Male Pins Solder Cup

8 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior - 822B008-173L601 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior
822B008-173L601
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior 822B008-173L601
2B 8 POS MALE SOLDER CABLE MOUNT KIT

2B 8 POS MALE SOLDER CABLE MOUNT KIT

Buy Now
Circular Conn, Plug, 8Pos, Cable; Product Range Norcomp - 03AC0906 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Cable; Product Range Norcomp
03AC0906
Circular Conn, Plug, 8Pos, Cable; Product Range Norcomp 03AC0906
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1575-ND 822B008-173L601 03AC0906
Product Name Circular Connector Assemblies Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior Circular Conn, Plug, 8Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details