TE Connectivity RJ45 Connectors 8-2120875-1

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Wiring Pattern : T568A/T568B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 3.27 MICM  [128.74 MICIN ] Dimensions Cable Diameter Range (MM) : 5.5 - 8 Connector Height : 28.9 MM  [1.13 INCH ] Solid Wire Size (AWG) : 22 - 26 Stranded Wire Size (AWG) : 22 - 26 Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Blister Packaging Quantity : 1 Product Type Features Connector Product Type : Connector Kit Connectors & Connector Components Type : Connector Grounding Options : Panel Ground Modular Connector Style : Plug and Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Wiring Pattern : T568A/T568B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 3.27 MICM  [128.74 MICIN ] Dimensions Cable Diameter Range (MM) : 5.5 - 8 Connector Height : 28.9 MM  [1.13 INCH ] Solid Wire Size (AWG) : 22 - 26 Stranded Wire Size (AWG) : 22 - 26 Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Blister Packaging Quantity : 1 Product Type Features Connector Product Type : Connector Kit Connectors & Connector Components Type : Connector Grounding Options : Panel Ground Modular Connector Style : Plug and Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 8-2120875-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
8-2120875-1
RJ45 Connectors 8-2120875-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Wiring Pattern : T568A/T568B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 3.27 MICM  [128.74 MICIN ] Dimensions Cable Diameter Range (MM) : 5.5 - 8 Connector Height : 28.9 MM  [1.13 INCH ] Solid Wire Size (AWG) : 22 - 26 Stranded Wire Size (AWG) : 22 - 26 Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Blister Packaging Quantity : 1 Product Type Features Connector Product Type : Connector Kit Connectors & Connector Components Type : Connector Grounding Options : Panel Ground Modular Connector Style : Plug and Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4
  • Number of Positions : 8
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1
  • Status Indicator Type : None
  • Wiring Pattern : T568A/T568B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold over Nickel
  • Contact Mating Area Plating Material Thickness : 3.27 MICM  [128.74 MICIN ]

Dimensions


  • Cable Diameter Range (MM) : 5.5 - 8
  • Connector Height : 28.9 MM  [1.13 INCH ]
  • Solid Wire Size (AWG) : 22 - 26
  • Stranded Wire Size (AWG) : 22 - 26
  • Wire Size (AWG) : 22 - 26

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 6A
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Blister
  • Packaging Quantity : 1

Product Type Features


  • Connector Product Type : Connector Kit
  • Connectors & Connector Components Type : Connector
  • Grounding Options : Panel Ground
  • Modular Connector Style : Plug and Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Housing Material Temperature : Standard
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Connectors Modular, Ethernet & Premise Wiring - 8-2120875-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, Ethernet & Premise Wiring
8-2120875-1
Connectors Modular, Ethernet & Premise Wiring 8-2120875-1
Metal Coupler Plug RJ45 CAT 5e; 4pos. and Jack; CAT5e

Metal Coupler Plug RJ45 CAT 5e; 4pos. and Jack; CAT5e

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
8-2120875-1
Modular Connectors / Ethernet Connectors 8-2120875-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular/Ethernet Connector Adapters - A121741-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
A121741-ND
Modular/Ethernet Connector Adapters A121741-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e

Buy Now Datasheet
Variant 14 Coupler;rj45,cat5E,4P,180Deg Amp - Te Connectivity - 77AC1481 - Newark, An Avnet Company
Chicago, IL, United States
Variant 14 Coupler;rj45,cat5E,4P,180Deg Amp - Te Connectivity
77AC1481
Variant 14 Coupler;rj45,cat5E,4P,180Deg Amp - Te Connectivity 77AC1481
VARIANT 14 COUPLER;RJ45,CAT5E,4 P,180DEG

VARIANT 14 COUPLER;RJ45,CAT5E,4P,180DEG

Supplier's Site
Coupler, Rj45, Plug-Jack, 4P4C, Cat5E; In Line Connector A Amp - Te Connectivity - 52Y9964 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, Rj45, Plug-Jack, 4P4C, Cat5E; In Line Connector A Amp - Te Connectivity
52Y9964
Coupler, Rj45, Plug-Jack, 4P4C, Cat5E; In Line Connector A Amp - Te Connectivity 52Y9964
COUPLER, RJ45, PLUG-JACK, 4P4C, CAT5E; In Line Connector A:RJ45; Convert From Gender:Plug; Convert From Positions:4Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:4Positions ; Product Range:- RoHS Compliant: Yes

COUPLER, RJ45, PLUG-JACK, 4P4C, CAT5E; In Line Connector A:RJ45; Convert From Gender:Plug; Convert From Positions:4Positions; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:4Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 8-2120875-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
8-2120875-1
Modular Connectors / Ethernet Connectors 8-2120875-1
Modular Connectors / Ethernet Connectors VARIANT 14 COUPLER P&J CAT5E 4P 180

Modular Connectors / Ethernet Connectors VARIANT 14 COUPLER P&J CAT5E 4P 180

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-2120875-1 8-2120875-1 8-2120875-1 A121741-ND 77AC1481 52Y9964 8-2120875-1
Product Name RJ45 Connectors Connectors Modular, Ethernet & Premise Wiring Modular Connectors / Ethernet Connectors Modular/Ethernet Connector Adapters Variant 14 Coupler;rj45,cat5E,4P,180Deg Amp - Te Connectivity Coupler, Rj45, Plug-Jack, 4P4C, Cat5E; In Line Connector A Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Cable Mount (Free-Hanging) Panel Mount, Square Flange Panel Mount
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products