0B 6 POS FEMALE PANEL MOUNT SOLDER CUP
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
CIRCULAR CONN, RCPT, 6POS, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 820B006-203R001 | NOR1498-ND | 03AC0526 |
| Product Name | Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior | Circular Connector Assemblies | Circular Conn, Rcpt, 6Pos, Panel; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Panel Mount | ||
| Voltage Rating | 280 volts |