NorComp Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior 821B008-203R001

Description
1B 8 POS FEMALE PANEL MOUNT SOLDER CUP
Request a Quote Datasheet
Description
1B 8 POS FEMALE PANEL MOUNT SOLDER CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior - 821B008-203R001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior
821B008-203R001
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior 821B008-203R001
1B 8 POS FEMALE PANEL MOUNT SOLDER CUP

1B 8 POS FEMALE PANEL MOUNT SOLDER CUP

Buy Now
Circular Connector Assemblies - NOR1541-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1541-ND
Circular Connector Assemblies NOR1541-ND
8 Position Circular Connector Receptacle, Female Sockets Solder Cup

8 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 8Pos, Panel; Product Range Norcomp - 03AC0710 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Panel; Product Range Norcomp
03AC0710
Circular Conn, Rcpt, 8Pos, Panel; Product Range Norcomp 03AC0710
CIRCULAR CONN, RCPT, 8POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 8POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 821B008-203R001 NOR1541-ND 03AC0710
Product Name Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior Circular Connector Assemblies Circular Conn, Rcpt, 8Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 315 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details