3M Connectors, Interconnects - D-Sub Connectors 8337-6000

Description
Win Source Part Number: 1034108-8337-6000 Category: Connectors, Interconnects>D-Sub Connectors Series: 8300 Number of Positions: 37 Color: Gray Features: Feed Through Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: IDC, Ribbon Cable Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Wire Gauge: 26-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 100 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Shell Size, Connector Layout: 4 (DC, C) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): SPC15325; L17DCFRDA37S; 1658612-1; 09664186500; 1-745497-6; 3-1393486-7; 096723747048337-6000 .; 8337-6000..; DE610012861; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4051 Mfr: 3M Other Names: 51138430078,71000888 62,DE-6100-0763-0,DE 610007630,5113843007 ,DE610012861,UU00488 7392,4046719031276,4 671903127,MFR37K,833 76000 Base Product Number: 8337
Request a Quote Datasheet
Description
Win Source Part Number: 1034108-8337-6000 Category: Connectors, Interconnects>D-Sub Connectors Series: 8300 Number of Positions: 37 Color: Gray Features: Feed Through Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: IDC, Ribbon Cable Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Wire Gauge: 26-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 100 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Shell Size, Connector Layout: 4 (DC, C) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): SPC15325; L17DCFRDA37S; 1658612-1; 09664186500; 1-745497-6; 3-1393486-7; 096723747048337-6000 .; 8337-6000..; DE610012861; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4051 Mfr: 3M Other Names: 51138430078,71000888 62,DE-6100-0763-0,DE 610007630,5113843007 ,DE610012861,UU00488 7392,4046719031276,4 671903127,MFR37K,833 76000 Base Product Number: 8337
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub Connectors - 1034108-8337-6000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1034108-8337-6000
Connectors, Interconnects - D-Sub Connectors 1034108-8337-6000
Win Source Part Number: 1034108-8337-6000 Category: Connectors, Interconnects>D-Sub Connectors Series: 8300 Number of Positions: 37 Color: Gray Features: Feed Through Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: IDC, Ribbon Cable Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Wire Gauge: 26-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 100 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Shell Size, Connector Layout: 4 (DC, C) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): SPC15325; L17DCFRDA37S; 1658612-1; 09664186500; 1-745497-6; 3-1393486-7; 096723747048337-6000 .; 8337-6000..; DE610012861; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4051 Mfr: 3M Other Names: 51138430078,71000888 62,DE-6100-0763-0,DE 610007630,5113843007 ,DE610012861,UU00488 7392,4046719031276,4 671903127,MFR37K,833 76000 Base Product Number: 8337

Win Source Part Number: 1034108-8337-6000
Category: Connectors, Interconnects>D-Sub Connectors
Series: 8300
Number of Positions: 37
Color: Gray
Features: Feed Through
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: IDC, Ribbon Cable
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Wire Gauge: 26-28 AWG
Contact Material: Copper Alloy
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 100
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Shell Size, Connector Layout: 4 (DC, C)
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): SPC15325; L17DCFRDA37S; 1658612-1; 09664186500; 1-745497-6; 3-1393486-7; 096723747048337-6000.; 8337-6000..; DE610012861;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
HTSUS: 8536.69.4051
Mfr: 3M
Other Names: 51138430078,7100088862,DE-6100-0763-0,DE610007630,5113843007,DE610012861,UU004887392,4046719031276,4671903127,MFR37K,83376000
Base Product Number: 8337

Buy Now Datasheet
Pin & Socket Connectors - 8337-6000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
8337-6000
Pin & Socket Connectors 8337-6000
8337-6000

8337-6000

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
8337-6000
Pin & Socket Connectors 8337-6000
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Connectors Miscellaneous - 8337-6000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
8337-6000
Connectors Miscellaneous 8337-6000
7100088862 UU004887392 37/DSUB/SKT/OP/30AVG

7100088862 UU004887392 37/DSUB/SKT/OP/30AVG

Buy Now
D Sub Connectors - 8277551 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
8277551
D Sub Connectors 8277551
3M 8337-6000 D-Sub Connector

3M 8337-6000 D-Sub Connector

Supplier's Site
Singapore, Singapore
Electronic Connector
439-8337-6000
Electronic Connector 439-8337-6000
37 Pos Female D-Sub Connector, Right Angle, IDC, Gold Contacts Product overview: 8337-6000 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-8337-6000 can be used for catalog matching and distributor lookup.

37 Pos Female D-Sub Connector, Right Angle, IDC, Gold Contacts Product overview: 8337-6000 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-8337-6000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - MFR37K-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
MFR37K-ND
D-Sub Connector Assemblies MFR37K-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8337-6000-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8337-6000-ND
D-Sub Connector Assemblies 19-8337-6000-ND
CONN D-SUB RCPT 37POS PNL MT IDC

CONN D-SUB RCPT 37POS PNL MT IDC

Buy Now Datasheet
Socket, D, Idc, 37 Position; No. Of Contacts 3M - 46F4833 - Newark, An Avnet Company
Chicago, IL, United States
Socket, D, Idc, 37 Position; No. Of Contacts 3M
46F4833
Socket, D, Idc, 37 Position; No. Of Contacts 3M 46F4833
SOCKET, D, IDC, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:8300 Series; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes

SOCKET, D, IDC, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:8300 Series; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector; Socket; IDC; 26 and 28AWG; Copper Alloy; Gray; Gold - 70114901 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Connector; Socket; IDC; 26 and 28AWG; Copper Alloy; Gray; Gold
70114901
D-Sub Connector; Socket; IDC; 26 and 28AWG; Copper Alloy; Gray; Gold 70114901
8300 Series Socket Connectors, Housing Material Glass Filled Polyester, 1 A Current Rating Improved metal strain relief hooks directly to metal shell Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire Low profile tin plated metal ensures long term reliability and EMI/ESD reduction Pins and wiping leaf are plated with 30mil gold 37 position, Socket version, open end cover, through hole mounting

8300 Series Socket Connectors, Housing Material Glass Filled Polyester, 1 A Current Rating

  • Improved metal strain relief hooks directly to metal shell
  • Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire
  • Low profile tin plated metal ensures long term reliability and EMI/ESD reduction
  • Pins and wiping leaf are plated with 30mil gold
    37 position, Socket version, open end cover, through hole mounting
Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1034108-8337-6000 8337-6000 8337-6000 8277551 439-8337-6000 MFR37K-ND 46F4833 70114901
Product Name Connectors, Interconnects - D-Sub Connectors Pin & Socket Connectors Connectors Miscellaneous D Sub Connectors Electronic Connector D-Sub Connector Assemblies Socket, D, Idc, 37 Position; No. Of Contacts 3M D-Sub Connector; Socket; IDC; 26 and 28AWG; Copper Alloy; Gray; Gold
Termination IDC, Ribbon Cable Idc IDC IDC / IDT IDC
Mounting Panel Mount Cable mount Panel Mount
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G7 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details