TE Connectivity FPC Connectors 84953-8

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 15.92 MM  [.627 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 15.92 MM  [.627 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 84953-8 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
84953-8
FPC Connectors 84953-8
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 15.92 MM  [.627 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : FPC, FFC
  • Number of Positions : 8
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Mating Location : Top
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 2.56 MM  [.101 INCH ]
  • Connector Length : 15.92 MM  [.627 INCH ]
  • Connector Width : 6.54 MM  [.258 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 200

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Identification Marking


  • Circuit Identification Feature : With

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1500

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer
  • Insertion Force Type : Zero Insertion Force (ZIF)
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100257CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100257CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100257CT-ND
"8 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"8 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100257TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100257TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100257TR-ND
"8 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"8 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100257DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100257DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100257DKR-ND
"8 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"8 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FPC Connectors - 5351707P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
5351707P
FPC Connectors 5351707P
TE Connectivity 84953-8 FPC Connector

TE Connectivity 84953-8 FPC Connector

Supplier's Site
FPC Connectors - 5351707 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
5351707
FPC Connectors 5351707
TE Connectivity 84953-8 FPC Connector

TE Connectivity 84953-8 FPC Connector

Supplier's Site
FPC Connectors - 1649468 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1649468
FPC Connectors 1649468
TE Connectivity 84953-8 FPC Connector

TE Connectivity 84953-8 FPC Connector

Supplier's Site
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 84953-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
84953-8
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 84953-8
1MM FPC HORZ.TOP CONT.ASSY 8P

1MM FPC HORZ.TOP CONT.ASSY 8P

Buy Now
Singapore, Singapore
SMD 1A 200V Electronic Connector
399-84953-8
SMD 1A 200V Electronic Connector 399-84953-8
1mm Flex-to-Board Header, 8 Pos, Right Angle, SMD, 1A, 200V Product overview: 84953-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 200V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-84953-8 can be used for catalog matching and distributor lookup.

1mm Flex-to-Board Header, 8 Pos, Right Angle, SMD, 1A, 200V Product overview: 84953-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 200V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-84953-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 84953-8 - 1133974-84953-8 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 84953-8
1133974-84953-8
FFC, FPC (FlatFlexible) Connectors - 84953-8 1133974-84953-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1133974-84953-8 Packaging: Reel Number of Positions: 8 Pitch: 0.039" (1.00mm) Mounting Style: SMT, Right Angle Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Contact Finish Thickness: 78.7μin (2.00μm) Contact Material: Phosphor Bronze Voltage Rating: 200V Height Above Board: 0.101" (2.56mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight Actuator Material: Polyamide (PA), Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Natural Dielectric Material: Liquid Crystal Polymer (LCP), Glass Filled Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Black Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1133974-84953-8
Packaging: Reel
Number of Positions: 8
Pitch: 0.039" (1.00mm)
Mounting Style: SMT, Right Angle
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Contact Finish Thickness: 78.7μin (2.00μm)
Contact Material: Phosphor Bronze
Voltage Rating: 200V
Height Above Board: 0.101" (2.56mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Dielectric Material: Liquid Crystal Polymer (LCP), Glass Filled
Categories: Connectors, Interconnects
Temperature Range - Operating: -40°C ~ 85°C
Actuator Color: Black
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A

Buy Now
FFC / FPC - 84953-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
84953-8
FFC / FPC 84953-8
1MM FPC HORZ.TOP CONT.ASSY 8P

1MM FPC HORZ.TOP CONT.ASSY 8P

Buy Now
Swedesboro, NJ, United States
FFC / FPC
84953-8
FFC / FPC 84953-8
1.0MM SMT ZIF FPC CON

1.0MM SMT ZIF FPC CON

Buy Now
Swedesboro, NJ, United States
FFC / FPC
84953-8
FFC / FPC 84953-8
FFC / FPC

FFC / FPC

Buy Now
Ffc/fpc Connector, Receptacle, 8Pos 1Row, Full Reel; Pitch Spacing Amp - Te Connectivity - 19R9652 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 8Pos 1Row, Full Reel; Pitch Spacing Amp - Te Connectivity
19R9652
Ffc/fpc Connector, Receptacle, 8Pos 1Row, Full Reel; Pitch Spacing Amp - Te Connectivity 19R9652
FFC/FPC CONNECTOR, RECEPTACLE, 8POS 1ROW, FULL REEL; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; No. of Rows:1RowsRoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 8POS 1ROW, FULL REEL; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site
Conn, Fpc, Rcpt, R/a, 8Pos, 1Mm, Smt; Pitch Spacing Amp - Te Connectivity - 69AH6364 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc, Rcpt, R/a, 8Pos, 1Mm, Smt; Pitch Spacing Amp - Te Connectivity
69AH6364
Conn, Fpc, Rcpt, R/a, 8Pos, 1Mm, Smt; Pitch Spacing Amp - Te Connectivity 69AH6364
CONN, FPC, RCPT, R/A, 8POS, 1MM, SMT; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; Contact Material:Phosphor BronzeRoHS Compliant: Yes

CONN, FPC, RCPT, R/A, 8POS, 1MM, SMT; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 8, Top, 1 Mm Rohs Compliant Amp - Te Connectivity - 55X3968 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 8, Top, 1 Mm Rohs Compliant Amp - Te Connectivity
55X3968
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 8, Top, 1 Mm Rohs Compliant Amp - Te Connectivity 55X3968
FFC / FPC Board Connector, Surface Mount, Receptacle, 8, Top, 1 mm RoHS Compliant: Yes

FFC / FPC Board Connector, Surface Mount, Receptacle, 8, Top, 1 mm RoHS Compliant: Yes

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 84953-8 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
84953-8
FFC, FPC (Flat Flexible) Connector Assemblies 84953-8
CONN FPC TOP 8POS 1.00MM R/A

CONN FPC TOP 8POS 1.00MM R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 84953-8 A100257CT-ND 5351707P 5351707 84953-8 399-84953-8 1133974-84953-8 84953-8 84953-8 19R9652 55X3968 84953-8
Product Name FPC Connectors FFC, FPC (Flat Flexible) Connector Assemblies FPC Connectors FPC Connectors Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers SMD 1A 200V Electronic Connector FFC, FPC (FlatFlexible) Connectors - 84953-8 FFC / FPC FFC / FPC Ffc/fpc Connector, Receptacle, 8Pos 1Row, Full Reel; Pitch Spacing Amp - Te Connectivity Ffc / Fpc Board Connector, Surface Mount, Receptacle, 8, Top, 1 Mm Rohs Compliant Amp - Te Connectivity FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type FPC / FFC FPC / FFC FPC / FFC
Termination Surface Mount Solder SMD/SMT Solder Surface Mount Solder
Mounting Board Mount Surface Mount, Right Angle Surface mount SMT, Right Angle 1.0MM Surface Mount, Right Angle
Voltage Rating 200 volts 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data