3M D-Sub Connector Assemblies 8237-6000

Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - MMR37K-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
MMR37K-ND
D-Sub Connector Assemblies MMR37K-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8237-6000-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8237-6000-ND
D-Sub Connector Assemblies 19-8237-6000-ND
CONN D-SUB PLG 37POS PNL MNT IDC

CONN D-SUB PLG 37POS PNL MNT IDC

Buy Now Datasheet
Connectors Miscellaneous - 8237-6000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
8237-6000
Connectors Miscellaneous 8237-6000
7100088155 UU004887319 DELTA PIN (ROHS COMP)

7100088155 UU004887319 DELTA PIN (ROHS COMP)

Buy Now
D-Sub Connector Assemblies - 8237-6000 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
8237-6000
D-Sub Connector Assemblies 8237-6000
CONN D-SUB PLUG 37P PNL MNT IDC

CONN D-SUB PLUG 37P PNL MNT IDC

Supplier's Site Datasheet
D-Sub Connector; Plug; Copper Alloy; Gray; Glass Filled Polyester; Steel; Tin - 70114897 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Connector; Plug; Copper Alloy; Gray; Glass Filled Polyester; Steel; Tin
70114897
D-Sub Connector; Plug; Copper Alloy; Gray; Glass Filled Polyester; Steel; Tin 70114897
Copper Alloy Contact , Gray , 8200 Series D Subminiature Plug Connector Improved metal strain relief hooks directly to metal shell Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire Low profile tin plated metal ensures long term reliability and EMI/ESD reduction Pins and wiping leaf are plated with 30mil gold 37 position, Pin version, open end cover, through hole mounting

Copper Alloy Contact , Gray , 8200 Series D Subminiature Plug Connector

  • Improved metal strain relief hooks directly to metal shell
  • Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire
  • Low profile tin plated metal ensures long term reliability and EMI/ESD reduction
  • Pins and wiping leaf are plated with 30mil gold
    37 position, Pin version, open end cover, through hole mounting
Supplier's Site
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts 3M - 46F4828 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts 3M
46F4828
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts 3M 46F4828
D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:8200 Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:8200 Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet
De610012218 8237-6000=37/dsub/pg/op/30Avg/100Pak Rohs Compliant 3M - 29AC1527 - Newark, An Avnet Company
Chicago, IL, United States
De610012218 8237-6000=37/dsub/pg/op/30Avg/100Pak Rohs Compliant 3M
29AC1527
De610012218 8237-6000=37/dsub/pg/op/30Avg/100Pak Rohs Compliant 3M 29AC1527
DE610012218 8237-6000=37/DSUB/PG /OP/30AVG/100PAK ROHS COMPLIANT: YES

DE610012218 8237-6000=37/DSUB/PG/OP/30AVG/100PAK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Heilind Electronics, Inc. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMR37K-ND 19-8237-6000-ND 8237-6000 8237-6000 70114897 46F4828 29AC1527
Product Name D-Sub Connector Assemblies D-Sub Connector Assemblies Connectors Miscellaneous D-Sub Connector Assemblies D-Sub Connector; Plug; Copper Alloy; Gray; Glass Filled Polyester; Steel; Tin D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts 3M De610012218 8237-6000=37/dsub/pg/op/30Avg/100Pak Rohs Compliant 3M
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount Panel Mount
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ODM OBD connector with pannel - QLC16053 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Chameleon - 026-6A05-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
D Sub Connectors - 136465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details