Legrand Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 3 1/4" Round Ceiling Box with two captive mounting nails and four Auto/Clamps. 50 pack. FEATURES Made of high impact thermoplastic. Includes exclusive Auto/Clamp feature. | |
| 3 1/4" Round Ceiling Box with two captive mounting nails and ground lug. Four Auto/Clamps. 50 pack. FEATURES Made of high impact thermoplastic. Includes exclusive Auto/Clamp feature. | |
| 3 3/4" Round Old Work Ceiling box with Swing brackets for mounting that adjust from 1 1/4" down to 1/8". Four Auto/Clamps and Grounding Lug. Includes device mounting holes. 50... | |
| 3 3/4" Round Old Work Ceiling Box with Swing brackets for mounting that adjust from 1 1/4" down to 1/8". Four Auto/Clamps, Includes Device mounting holes. 50 pack. FEATURES Box... | |
| 4 Inch Round Ceiling Box With Threaded Mounting Holes & Ground Lug Auto/Clamps 50 Pack FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto/Clamp cable clamps... | |
| 4" Round Ceiling Box with J-Bracket, Two Captive Mounting Nails and Four Auto/Clamps. 50 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto/Clamp cable clamps... | |
| 4" Round Ceiling Box with two captive mounting nails and four Auto/Clamps. 50 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto/Clamp cable clamps molded... | |
| 4" Round Ceiling Box with two captive mounting screws and four Auto/Clamps. 50 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto/Clamp cable clamps molded... | |
| 4" Round Ceiling Box, Bar hanger that adjusts to 16" or 24" joist spacing. Four Auto/Clamps. 50 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. | |
| 4" Square Box with Threaded Mounting Holes for Wood and Steel Stud Mounting. Three Auto/Clamps each end, Two on side opposite bracket. Two #8 mounting screws factory installed. FEATURES Auto/Clamps... | |
| 4" Square Box with Threaded Mounting Holes for Wood and Steel Stud Mounting.Three Auto/Clamps each end, 2 on side opposite bracket. Two #8 mounting screws factory installed. FEATURES Auto/Clamps on... | |
| 4" Square Box with Threaded Mounting Holes, Captive Mounting Nail each end. Three Auto/Clamps each end, Two on side adjacent to nails. Two #8 mounting screws factory installed. FEATURES Auto/Clamps... | |
| 4" Square Box with threaded mounting holes, captive mounting nails each end. 3 Auto/Clamps each end, 2 on side opposite to nails. Two #8 Mounting Screws Factory Installed. FEATURES Auto/Clamps... | |
| A full line of enclosures supporting integrated zone systems create an intermediate or remote consolidation point that may be tested and secured prior to adding drops for voice and data... | |
| A solution is now available for mounting wireless access points to wall surfaces in an accessible, secure, and aesthetically acceptable manner. The NME1250AP conceals wireless access points in a durable... | |
| Available in both single- and multiple-gang versions, in both steel and nonmetallic fabrications, these floor boxes preserve the two-hour fire rating of floors in which they have been installed. These... | |
| Ceiling Fan Box with Direct Mount. 24 pack. FEATURES Easy installation. One #10 x 1 1/4 inch screw holds the box at rough in. Two factory-supplied #10 x 2 inch... | |
| Ceiling Fan Box with Direct Mount. Suitable for Single or Double Joist. 24 pack. FEATURES Easy installation. One #10 x 1 1/4 inch screw holds the box at rough in. | |
| Ceiling Fan Box with two captive mounting nails. Standard Grade. Four Auto/Clamps. 30 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto Clamp cable clamps... | |
| Ceiling Fan Box, Construction Grade with four Auto/Clamps. 30 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto Clamp cable clamps molded in, hold wire... | |
| Ceiling Fan Box, Premium Grade with integral fan mounting bracket and four Auto/Clamps. 12 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto Clamp cable... | |
| Double Gang Screw Mount Steel Stud Box with captive Combo Head Self-Tapping Mount Screws on Each End. Four Auto/Clamps on Each End, 3" Depth for manufactured housing walls. 100 pack. | |
| Double Gang Switch and Outlet Box, Captive Mounting Nails on Each End, Four Auto Clamps on each end. 50 pack FEATURES Quick/Click feature secures devices quickly and easily. Does not... | |
| Double Gang Switch and Outlet Box, Captive Mounting Nails on Each End. Four Auto-Clamps on each end with Quick/Click Entries, 3" depth for manufactured housing walls. 100 pack. FEATURES Quick/Click... | |
| Double Gang, Old Work Switch and Outlet box with Swing-Bracket for Mounting. Adjusts from 1 1/4" to 1/8". Four Auto/Clamps for Each End. 50 pack. FEATURES Quick/Click feature secures devices... | |
| Double Gang, Screw Mount Steel Stud Box with Captive Combo Head Self-Tapping Mount Screws on Each End. Four Auto/Clamps on Each End. 50 pack. FEATURES Available in single, single deep,... | |
| Double Gang, Switch and Outlet Box with Captive Mounting Nails on Each End, Four Auto/Clamps on Each End, 3" depth for manufactured housing walls. 100 pack. FEATURES Durable, impact-resistant thermoplastic... | |
| Double Gang, Switch and Outlet box With Captive Mounting Nails on Each End, Four Auto/Clamps on each end. 100 pack. FEATURES Durable, impact-resistant thermoplastic box. Easy installation, rectangular cutout. Innovative... | |
| Double Gang, Wood and Steel Stud Bracket Box with Quick/Click, 3/8" offset for wood and steel stud mounting. Four Auto/Clamps on each end. For use with 3/8" to 5/8" wallboard. | |
| Floor Box Assemblies, Dual-voltage. #8 duplex opening, two threaded screw plugs. Includes 15 amp, 125 volt Single Receptacle, Cat5E Jack, F-connector, Blanks and low-voltage divider. Nickel. FEATURES Rugged diecast cover... | |
| Floor Box. 38 cubic inch, with knockouts and Auto/Clamps, three screws for mounting to floor. Gray. FEATURES Hinged door is removable and easily replaceable. Durable construction, impact, and scratch resistant... | |
| FloorSource Raised Floor Boxes provide functionality, flexibility, accessibility, and capacity when it comes to raised floor box applications. They have many applications, some of which are PBX rooms, MIS processing... | |
| Four Gang Switch and Outlet Box. Captive Mounting Nails on Each End with Quick/Click Entries . Rear Stabilizing bar virtually eliminates inward movement. Six Auto/Clamps each end. 25 Pack. FEATURES... | |
| Four Gang, Screw Mount Steel Stud Box with Captive Combo Head Self-Tapping Mount Screws on Each End. Six Auto/Clamps on Each End. Rear Stabilizing bar virtually eliminates inward movement. 25... | |
| Four Gang, Wood and Steel Stud Bracket Box with Quick/Click. 3/8" offset for wood and steel stud mounting. Rear stabilizing bar virtually eliminates inward movement. Six Auto/Clamps at each end. | |
| Legrand/Wiremold offers a variety of ceiling enclosures for wireless access points. These enclosures provide a secure enclosure to house a wide selection of wireless access points. The ceiling enclosures are... | |
| Range and Dryer Box with Captive Mounting Nails on Each End. 1/2" offset for wood or steel stud mounting with metal cable clamp. 12 pack. FEATURES Auto/Clamps on each end... | |
| Range or Dryer Box with Captive Mounting Screws on Each End. 1/2" offset for wood or steel stud mounting with metal cable clamp. 12 pack. FEATURES Auto/Clamps on each end... | |
| Shallow 4" Square box with Captive Mounting Nails on Each End with Threaded Mounting Holes. Two Auto/Clamps on Each End. Two #8 Mounting Screws Factory Installed. 50 pack. FEATURES Auto/Clamps... | |
| Sing Gang, Horizontal Mount Steel Stud Bracket Box. 1/2" offset for wood and steel stud mount. Two stabilizer legs. 100 pack. FEATURES Unique offset tab assures proper alignment to wall... | |
| Single Gang Steel Stud Bracket Box with Quick/Click, 1/2" offset for steel stud mount only. Two stabilizer legs. 100 pack. FEATURES Quick/Click feature offers fast and dependable installation of devices... | |
| Single Gang Switch and Outlet Box, Captive Mounting Nails on Each End, Two Quick/Click Entries on each end. 100 pack. FEATURES Durable, impact-resistant thermoplastic box. Innovative extras that cut installation... | |
| Single Gang with Captive Combo Head Self-Tapping Mounting Scews on Each End. Two Quick/Click Entries on each end. 100 pack. FEATURES Available in single, two, three, four gang and 4... | |
| Single Gang, Captive Mounting Switch and Outlet Box, Two Quick/Click Entries on each end. 100 pack. FEATURES Quick/Click feature secures devices quickly and easily. Does not strip when over-torqued. Durable,... | |
| Single Gang, Deep Bracket Box for Wood and Steel Studs with Quick/Click Entries. 3/8" offset for wood and steel stud mounting. For use with 3/8" to 5/8" wallboard. 100 pack. | |
| Single Gang, Deep Old Work Switch and Outlet Box with Quick/Click and Swing-Bracket for mounting. Adjusts from 1 1/4" down to 1/8". Two Auto/Clamps for Each End. 50 pack. FEATURES... | |
| Single Gang, Deep Screw Mount Steel Stud Box with Captive Combo Head Self-Tapping Mount Screws on Each End. Two Quick/Click Entries on Each End. Extra Deep for Dimmers, GFCIs and... | |
| Single Gang, Deep Switch and Outlet Box with Captive Mounting Nails on Each End, Two Quick/Click Entries on Each End. Extra deep for dimmers, GFCI and thermostats, yet suitable for... | |
| Single Gang, Deep Switch and Outlet Box with Vertical bracket mount. 100 pack. FEATURES Durable, impact-resistant thermoplastic box. Threaded mounting holes. Innovative extras that cut installation time. | |
| Single Gang, Deep Switch and Outlet Box, Reverse Angled Captive Mounting Nails on Each End, Two Quick/Click Entries on Each End. Extra deep for dimmers, GFCIs and thermostats, yet suitable... | |
| Single Gang, Deep Switch and Outlet Box. Extra deep for dimmers, GFCIs and thermostats, yet suitable for 2x4 construction. Two Quick/Click Entries, 100 Pack. FEATURES Quick/Click feature secures devices quickly... | |
| Single Gang, Old Work Switch and Outlet Box with Swing Bracket for mounting. Adjusts from 1 1/4" down to 1/8". Two Auto/Clamps on Each End. 100 pack. FEATURES Quick/Click feature... | |
| Single Gang, Old Work Switch and Outlet Box with Swing-Bracket for mounting. Adjusts from 1 1/4" down to 1/8". Two Auto/Clamps on Each End. 100 pack. FEATURES Quick/Click feature secures... | |
| Single Gang, Old Work Switch and Outlet Box with Threaded Mounting Holes, Swing Bracket for Mounting. Adjusts from 1 1/4" down to 1/8". Two Auto/Clamps each end. 100 pack. FEATURES... | |
| Single Gang, Shallow Box with Vertical Side Bracket for New Construction Applications. 20 pack. FEATURES Durable, impact-resistant thermoplastic box Ideal for limited depth applications. Innovative extras that cut installation time. | |
| Single Gang, Shallow Switch and Outlet Box. Old work flange box for retrofit applications. 20 pack. FEATURES Durable, impact-resistant thermoplastic box. Ideal for limited depth applications Innovative extras that cut... | |
| Single Gang, Switch and Outlet Box with EZ-Grip, 100 pack. FEATURES Resistant thermoplastic box Threaded mounting holes EZ Grip temporary hold feature | |
| Single Gang, Switch and Outlet Box, Horizontal, Captive Mounting Nails on Each End. 100 pack. FEATURES Durable, impact-resistant thermoplastic box. Easy installation, rectangular cutout. Innovative extras that cut installation time. | |
| Single Gang, Switch and Outlet Box, Reverse Angled Captive Mounting Nail, Two Quick/Click Entries on each end. Used for Manufactured Housing. 100 pack. FEATURES Quick/Click feature secures devices quickly and... | |
| Single Gang, Wood and Steel Stud Bracket Box. 1/2" offset for wood and steel stud mounting. Rear stabilizing bar virtually eliminates inward movement. Two Quick/Click Entries for each end. For... | |
| Single Gang, Wood and Steel Stud Bracket Box. 3/8" offset for wood and steel stud mounting, two Quick/Click Entries for each end. For use with 3/8" and 5/8" wallboard. 100... | |
| Single Gang. Horizontal. 1/2" offset for wood or steel stud mount. Two stabilizer legs. 100 pack. FEATURES Quick/Click feature offers fast and dependable installation of devices (single, two, three, and... | |
| Single Gang. Steel Stud Bracket Box. 1/2" offset for steel stud mount only. Two stabilizer legs. 100 pack. FEATURES Unique offset tab assures proper alignment to wall face. Can be... | |
| SpecMate Type 1 Enclosures and Wiring troughs are available in a broad range of sizes from 4" to 120" [102mm to 3 meters] wide, 4" to 48" [102mm to 1220mm]... | |
| The 800 Series Semi-Adjustable Floor Box provides an excellent and economical activation solution for the low density power or communication requirements in open space areas. The 800 Series Floor Box... | |
| The 880 Series Floor Box provides an excellent solution for the low density power or communication requirements in open space areas. The 880 Series brings the power or communication service... | |
| The Modulink Nonmetallic Floor Box from Walker Systems provides power and communication services directly to the workstation or to any open space location. The Modulink Floor Box is a gangable... | |
| The new 862 Series Residential Floor Box provides an excellent solution for the low density power or communication requirements in open space areas. Durable PVC construction and an innovative design... | |
| The new 863 Series of Residential Wood Floor Boxes provides an excellent and cost-effective solution for power and communication requirements in open space areas. FEATURES Dual service box. Provides duplex... | |
| The new WMFB Series of residential wood floor boxes provides an excellent and cost effective solution for power, communication, and A/V requirements in open space areas. WMFB Series Floor Boxes... | |
| The Omnibox Floor Box Series provides an excellent activation solution when multiple services are required in open space areas. The Omnibox offers one-, two-, and three-gang multiservice boxes to meet... | |
| The RFB Series Floor Box is a versatile activation solution that provides power and/or communication services to open space areas or directly to the workstation. RFB Series Floor Boxes are... | |
| The RFB Series of Floor Boxes from Wiremold/Legrand are versatile activation solutions that provide power, communication and/or Audio Visual services to open space areas or directly to workstations. RFB Series... | |
| The RFB11 and RFB9 Series Floor Boxes are excellent solutions for providing power, communications, and the special space requirements of audio/visual type connectors to above grade floors, in open space... | |
| The Walker 861 single service Raised Floor Box brings power or communications service directly to the workstation in open space applications. The 861 is available with a quad 15A receptacle... | |
| The Walker 882C and 884C Round PVC Floor Boxes are designed to provide single-service capability, and are UL Listed for grade and above grade concrete construction. The 882C and 884C... | |
| The Walker FloorSource Series from Wiremold / Legrand offers a large selection of raised floor boxes to meet most user’s needs. FloorSource Raised Floor Boxes from Wiremold/ Legrand provide functionality,... | |
| The Walker Ratchet-Pro PVC Floor Box provides dual-service capability in a single, easy-to-install round floor box. This design allows the flexibility of providing power and communications to open-space areas in... | |
| The Walker Wood Floor Box Series provides an excellent solution for unique wood floor applications when power and communication services are required in remote locations, as in a wide, open... | |
| The Wiremold CCFB Series Convention Center Floor Boxes are an excellent solution for providing multi-utility services directly to the show room floor. The versatile design of the CCFB Series can... | |
| Triple Gang Switch and Outlet Box, Captive Mounting Nails on each end. Six Auto/Clamps each end with Quick/Click Entries. 50 pack. FEATURES Quick/Click feature secures devices quickly and easily. Does... | |
| Triple Gang, Old Work Switch and Outlet Box with Swing-Bracket for mounting. Adjusts from 1 1/4" down to 1/8". Six Auto/Clamps for Each End. 10 pack. FEATURES Quick/Click feature secures... | |
| Triple Gang, Screw Mount Steel Stud Box with captive Combo Head Self-Tapping Mount Screws on Each End. Six Auto/Clamps on Each End. 50 pack. FEATURES Available in single, single deep,... | |
| Triple Gang, Switch and Outlet Box with Captive Mounting Nails on Each End, Six Auto/Clamps on Each End, 3 1/16" depth for manufactured housing walls. 50 pack. FEATURES Durable, impact-resistant... | |
| Triple Gang, Wood and Steel Stud Bracket Box with Quick/Click. 3/8" offset for wood and steel stud mounting. Six Auto/Clamps on each end. For use with 3/8" to 5/8" wallboard. | |
| Wiremold CCBB Series Ballroom Floor Boxes are concrete floor boxes that have been designed for above-grade and on-grade applications. Large knockouts (up to 2" trade size), three inches of wiring... | |
| Wiremold CRFB Series Floor Box is a round recessed floor box designed to accommodate power, communications, and audio/video services for raised and wood floor applications. The CRFB Series floor box... | |
| Wiremold RFB6E Series Floor Boxes are versatile activation solutions that offer six compartments for power, communication and/or audio video services to open space areas or directly to workstations. Designed for... | |
| Wiremold/Legrand offers a full line of enclosures which support integrated zone systems. These enclosures create an intermediate or remote consolidation point that may be tested and secured prior to adding... |