Legrand Floor Boxes FB1SRKS1N

Description
Floor Box Assemblies, Dual-voltage. #8 duplex opening, two threaded screw plugs. Includes 15 amp, 125 volt Single Receptacle, Cat5E Jack, F-connector, Blanks and low-voltage divider. Nickel. FEATURES Rugged diecast cover plates. Meets UL514(c) and NEC 314.27(c). Scrub water compliant. With durable nickel or brass cover plates. Dual-voltage models available. Swing brackets mounting option eliminates drilling tile flooring for mounting screws. Wood sub-floors only. Wire Fill (AWG): 10 No. 14, 9 No. 12, 8 No. 10.
Description
Floor Box Assemblies, Dual-voltage. #8 duplex opening, two threaded screw plugs. Includes 15 amp, 125 volt Single Receptacle, Cat5E Jack, F-connector, Blanks and low-voltage divider. Nickel. FEATURES Rugged diecast cover plates. Meets UL514(c) and NEC 314.27(c). Scrub water compliant. With durable nickel or brass cover plates. Dual-voltage models available. Swing brackets mounting option eliminates drilling tile flooring for mounting screws. Wood sub-floors only. Wire Fill (AWG): 10 No. 14, 9 No. 12, 8 No. 10.

Suppliers

Company
Product
Description
Supplier Links
Floor Boxes - FB1SRKS1N - Legrand
West Hartford, CT, USA
Floor Boxes
FB1SRKS1N
Floor Boxes FB1SRKS1N
Floor Box Assemblies, Dual-voltage. #8 duplex opening, two threaded screw plugs. Includes 15 amp, 125 volt Single Receptacle, Cat5E Jack, F-connector, Blanks and low-voltage divider. Nickel. FEATURES Rugged diecast cover plates. Meets UL514(c) and NEC 314.27(c). Scrub water compliant. With durable nickel or brass cover plates. Dual-voltage models available. Swing brackets mounting option eliminates drilling tile flooring for mounting screws. Wood sub-floors only. Wire Fill (AWG): 10 No. 14, 9 No. 12, 8 No. 10.

Floor Box Assemblies, Dual-voltage. #8 duplex opening, two threaded screw plugs. Includes 15 amp, 125 volt Single Receptacle, Cat5E Jack, F-connector, Blanks and low-voltage divider. Nickel.

FEATURES

  • Rugged diecast cover plates.
  • Meets UL514(c) and NEC 314.27(c).
  • Scrub water compliant.
  • With durable nickel or brass cover plates.
  • Dual-voltage models available.
  • Swing brackets mounting option eliminates drilling tile flooring for mounting screws.
  • Wood sub-floors only.
  • Wire Fill (AWG): 10 No. 14, 9 No. 12, 8 No. 10.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number FB1SRKS1N
Product Name Floor Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SMART CASES 5.512 X 2.469 X 1.201-BLACK - 70016889 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.51 inch (140 mm)
Width 2.47 inch (62.71 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AB-8-M8-3POL-ND - DigiKey
Specs
Material Polycarbonate
View Details
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details