Legrand Datasheets for Lighting Controls
Lighting controls include monitors, communication systems, and other devices for controlling facility lighting systems.
Lighting Controls: Learn more
| Product Name | Notes |
|---|---|
| 1pole Decorator Slide Dimmer 1000watt 120volt, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off... | |
| 1pole Rotary Dimmer 1000watt 120volt White FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead... | |
| 3speed Dual Dehummer Fan Control with 1.5amp 300w Dimmer, White FEATURES Fits one gang box. Controls both fan speed and light level. Decorator styling. | |
| 3way Rotary Push Dimmer 1500watt 120volt White FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground... | |
| 4speed Dual Dehummer Fan Control with 1.5amp 300w Dimmer, White FEATURES Fits one gang box. Controls both fan speed and light level. Decorator styling. | |
| Bi-Level Dual Technology Wall Switch Sensor, 1050 sq.ft. coverage, 120/230/277 VAC; 50/60 Hz, White FEATURES High sensitivity and dense coverage for exceptional performance. Sensitivity adjustment Self-adaptive technology for automatic, intuitive... | |
| COUNTDOWN TIMER 600W 1/6 HP, WHITE FEATURES Programmable countdown time switch. Manual ON/OFF. Digital countdown display. Adjustable time delay from 5-55 minutes (five-minute increments) to 1-12 hours (15-minute increments). Audible... | |
| Decorator Slide Dimmer 1000watt Preset 1pole, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off... | |
| Decorator Slide Dimmer 1000watt Preset 3way, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off... | |
| Decorator Slide Dimmer 1500watt Preset 1pole, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off... | |
| Decorator Slide Dimmer 1500watt Preset 3way, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off... | |
| Decorator Slide Dimmer 2000watt 1pole, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch... | |
| Decorator Slide Dimmer 2000watt Preset 1pole, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off... | |
| Decorator Slide Dimmer 3Way 600watt 120v, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off... | |
| Decorator Slide Dimmer 600watt 120v, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch... | |
| Decorator Slide Dimmer, Low Voltage 1pole 1000va With Heat Sink, White FEATURES Maximum rating for full continuous load. Full-On bypass. 600VA dimmers may be ganged without de-rating. Compatible with Decorator... | |
| Dimmer Accessory, Plate & Knob, 2gang, White FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground... | |
| Dimmer Rotary 1000watt Dial On / Off 1pole Rfi White FEATURES Easily gangable by removing scored heat sink fins. Voltage compensation circuitry reduces lighting fluctuations. RFI suppression built-in. Knob and... | |
| Dimmer Rotary 1500watt Preset Ivory FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead provided... | |
| Dimmer, Magnetic Low Voltage Rotary 1000va 1pole, with Heat Sink, Ivory. FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control... | |
| DUAL DIMMER 300W WHITE FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. | |
| Dual Fan Speed Control with 3amp 300watt Dimmer, Ivory FEATURES Fits one gang box. Controls both fan speed and light level. Decorator styling. | |
| Dual Slide 3-Speed De-Hummer Fan Control with Single Pole Dimmer, White FEATURES Tough impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive screw-pressure-plate back... | |
| DUAL TECH CEILING SENSOR, OCCUPANCY 1000 SQ.FT. FEATURES Advanced control logic based on RISC microcontroller provides: Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Walk-through... | |
| Dual Technology Wall Switch Sensor, 1050 sq.ft. coverage, 120/230/277 VAC; 50/60 Hz, White FEATURES High sensitivity and dense coverage for exceptional performance. Sensitivity adjustment Self-adaptive technology for automatic, intuitive energy... | |
| Electronic Toggle Dimmer 600W Incandescent, White FEATURES More versatile than standard toggle dimmers. Provides easy ON/OFF. Separate preset and electronic touch pads allow convenient dimming control. Uses conventional 3-way wiring... | |
| Electronic Toggle Dimmer,1000W Incandescent, White FEATURES More versatile than standard toggle dimmers. Provides easy ON/OFF. Separate preset and electronic touch pads allow convenient dimming control. Uses conventional 3-way wiring when... | |
| FLUSH ROTARY DIMMER 600W RFI, WHITE FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead... | |
| Harmony Magnetic Low-Voltage Dimmer, Single Pole/3Way 1100VA, White FEATURES Convenient operation -- combines ON/OFF Decorator switch with separate slider for dimming control. Green LED glows when OFF to make dimmer... | |
| Incandescent Slide Dimmer, 1000watt 3way Preset, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek,... | |
| Incandescent Slide Dimmer, Non-Preset 1000W, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted... | |
| Incandescent Slide Dimmer, Non-Preset 600W, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted... | |
| Incandescent Slide Dimmer, Preset 1000watt, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted... | |
| Incandescent Slide Dimmer, Preset 3way 600W, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek,... | |
| Incandescent Slide Dimmer, Preset 600W, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted... | |
| Low-Voltage Slide Dimmer, Preset 3way 600VA, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek,... | |
| Magnetic Low-Voltage Slide Dimmer, Non-Preset 600VA, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek,... | |
| Magnetic Low-Voltage Slide Dimmer, Preset 600VA, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek,... | |
| MULTI LOCATION 600W INCANDESCENT, WHITE FEATURES Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after power failure. | |
| MULTI LOCATION DIMMER 1000W INCANDESCENT, WHITE FEATURES Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after power... | |
| MULTI LOCATION DIMMER 600W FLUORESCENT BALLAST, WHITE FEATURES Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after... | |
| MULTI LOCATION DIMMER 600W LOW-VOLTAGE, WHITE FEATURES Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after power... | |
| Multi-Location Remote Dimmer, White FEATURES Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after power failure. LED... | |
| Passive Infrared Wall Switch Sensor, 1050 sq.ft. coverage, 120 VAC 60 Hz/277 VAC 60Hz, White FEATURES 180-degree PIR Coverage Built in light level sensor LED detection indicator Dual-voltage model; 120/277... | |
| PIR Dual Occupancy Switch Sensor, White FEATURES Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines precise coverage... | |
| Preset Decorator Rotary Dimmer, Single Pole/3-way/1100W with pilot light, White FEATURES A new style that matches P&S Decorator Combination devices. Accepts Snap-In Light Module (sold separately) to convert decorator rotary... | |
| Preset Decorator Rotary Dimmer, Single Pole/3-way/700W with pilot light, White FEATURES A new style that matches P&S Decorator Combination devices. Accepts Snap-In Light Module (sold separately) to convert decorator rotary... | |
| RFI Rotary Dimmer 1000W, White FEATURES Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models. Easy-to-grip knob with soft, contemporary curves goes with... | |
| RFI Rotary Dimmer 600W, White FEATURES Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models. Easy-to-grip knob with soft, contemporary curves goes with... | |
| RFI Rotary Dimmer Preset 660W, White FEATURES Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models. Easy-to-grip knob with soft, contemporary curves goes... | |
| RFI Rotary Dimmer, 1000W Preset 3way, White FEATURES Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models. Easy-to-grip knob with soft, contemporary curves... | |
| RFI Rotary Dimmer, 1000W Preset, White FEATURES Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models. Easy-to-grip knob with soft, contemporary curves goes... | |
| RFI Rotary Dimmer, Preset 3way, White FEATURES Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models. Easy-to-grip knob with soft, contemporary curves goes... | |
| Rotary Dimmer 1pole 1000watt Push / Push With Heat Sink Single FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control... | |
| Rotary Dimmer 1pole 1500watt Dial Off With Heat Sink, White FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum... | |
| Rotary Dimmer 1pole 2000watt Dial Off With Heat Sink, White FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum... | |
| Rotary Dimmer 3wire 1000watt Push / Push With Heat Sink Single FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control... | |
| Scene Director Master Controller, 5-button preset, White FEATURES Sleek, ergonomic P&S Decorator style matches other Decorator devices | |
| Short Slide Dimmer 1000watt 1pole Lighted White FEATURES Contemporary slide style for toggle opening. Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive,... | |
| Short Slide Dimmer 1000watt 1pole White FEATURES Contemporary slide style for toggle opening. Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate... | |
| Short Slide Dimmer 1000watt 3way Lighted White FEATURES Contemporary slide style for toggle opening. Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive,... | |
| Short Slide Dimmer 1000watt 3way White FEATURES Contemporary slide style for toggle opening. Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate... | |
| Short Slide Dimmer 600w/3way/Lighted, White FEATURES Contemporary slide style for toggle opening. Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back... | |
| Short Slide Dimmer 600watt 1pole White FEATURES Contemporary slide style for toggle opening. Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate... | |
| Short Slide Dimmer, 600watt/1pole/ Lighted, White FEATURES Contemporary slide style for toggle opening. Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate... | |
| Short Slide Dimmer, Low Voltage 1000va/3way White FEATURES Contemporary slide style for toggle opening. Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive,... | |
| Short Slide Dimmer, Low Voltage 600va White FEATURES Contemporary slide style for toggle opening. Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive,... | |
| Short Slide Dimmer, Low Voltage 600va/3way, White FEATURES Contemporary slide style for toggle opening. Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive,... | |
| Short Slide Dimmer, Single Pole/600watt/3way, White FEATURES Contemporary slide style for toggle opening. Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate... | |
| Short Slide Dimmer,Low Voltage 1000va White FEATURES Contemporary slide style for toggle opening. Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate... | |
| Single Pole Occupancy Sensor, 2-Wire 500W, White FEATURES Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Automatic-ON operation. Fixed five-minute time delay. | |
| Single Pole Slide Dimmer Preset 600watt 120v,White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off... | |
| Single Pole Vacancy Sensor, 2-Wire 500W, White FEATURES California Title 24 compliant. Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Manual-ON operation. | |
| Slide Dimmer 1000watt 1pole, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset ON/OFF switch automatically... | |
| Slide Dimmer 1000watt Preset 1pole, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset ON/OFF switch... | |
| Slide Dimmer 600watt 1pole, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset ON/OFF switch automatically... | |
| Slide Dimmer 600watt Preset 1pole, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset ON/OFF switch... | |
| Slide Dimmer Low Voltage 1pole 600va Full Range, White FEATURES Maximum rating for full continuous load. Full-ON bypass. 600VA dimmers may be ganged without de-rating. Compatible with Decorator wall plates. | |
| Slide Dimmer, 1000watt Preset 3wire, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset ON/OFF switch... | |
| Slide Dimmer, 600watt Preset 3way, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset ON/OFF switch... | |
| Slide Dimmer, Electronic Single Pole 2Wire 10A 277V, White FEATURES For use with 2 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low... | |
| Slide Dimmer, Electronic Single Pole 2Wire 10A, White FEATURES For use with 2 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end... | |
| Slide Dimmer, Electronic Single Pole 2Wire 16A, White FEATURES For use with 2 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end... | |
| Slide Dimmer, Electronic Single Pole 2Wire 5A, White FEATURES For use with 2 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end... | |
| Slide Dimmer, Electronic Single Pole 2Wire 7A 277V, White FEATURES For use with 2 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low... | |
| Slide Dimmer, Electronic Single Pole 2wire 8A, White FEATURES For use with 2 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end... | |
| Slide Dimmer, Electronic Single Pole 3Wire 10A 277V, White FEATURES For use with 3 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low... | |
| Slide Dimmer, Electronic Single Pole 3Wire 16A 120V, White FEATURES For use with 3 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low... | |
| Slide Dimmer, Electronic Single Pole/3Way 2Wire 10A 277V, White FEATURES For use with 2 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low... | |
| Slide Dimmer, Electronic Single Pole/3Way 2Wire 7A 277V, White FEATURES For use with 2 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low... | |
| Slide Dimmer, Electronic Single Pole/3Way 2Wire PRESET 10A, White FEATURES For use with 2 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low... | |
| Slide Dimmer, Electronic Single Pole/3Way 2Wire PRESET 8A, White FEATURES For use with 2 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low... | |
| Slide Dimmer, Electronic Single Pole/3Way 3Wire PRESET 10A277V, White FEATURES For use with 3 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low... | |
| Slide Dimmer, Electronic Single Pole/3Way 3Wire PRESET 16A120V, White FEATURES For use with 3 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low... | |
| Slide Dimmer, Low Voltage, Single Pole 1100VA, White FEATURES Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings with... | |
| Slide Dimmer, Low Voltage, Single Pole 1600VA, White FEATURES Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings with... | |
| Slide Dimmer, Low Voltage, Single Pole 700VA, White FEATURES Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings with... | |
| Slide Dimmer, Low Voltage, Single Pole/3Way PRESET 1100VA, White FEATURES Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings... | |
| Slide Dimmer, Low Voltage, Single Pole/3Way PRESET 1600VA, White FEATURES Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings... | |
| Slide Dimmer, Low Voltage, Single Pole/3Way PRESET 700VA, White FEATURES Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings... | |
| Slide Dimmer, Single Pole 1100W 120V, White FEATURES Field configurable wall plate system. Labeling system. Adjustable top end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a... | |
| Slide Dimmer, Single Pole 1600W 120V, White FEATURES Field configurable wall plate system. Labeling system. Adjustable top end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a... | |
| Slide Dimmer, Single Pole 2000W 120V, White FEATURES Field configurable wall plate system. Labeling system. Adjustable top end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a... | |
| Slide Dimmer, Single Pole 700W 120V, White FEATURES Field configurable wall plate system. Labeling system. Adjustable top end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a... | |
| Slide Dimmer, Single Pole Slide-to-OFF 4 Wire 24VDC, White. Requires PWP120277 Power Pack. FEATURES For use with 0-10V, 4 wire, 120V and 277V fluorescent dimming ballasts. Field configurable wall plate... | |
| Slide Dimmer, Single Pole/3Way PRESET 1100W, White FEATURES Field configurable wall plate system. Labeling system. Adjustable top end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a... | |
| Slide Dimmer, Single Pole/3Way PRESET 1600W, White FEATURES Field configurable wall plate system. Labeling system. Adjustable top end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a... | |
| Slide Dimmer, Single Pole/3Way PRESET 2000W, White FEATURES Field configurable wall plate system. Labeling system. Adjustable top end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a... | |
| Slide Dimmer, Single Pole/3Way PRESET 700W, White FEATURES Field configurable wall plate system. Labeling system. Adjustable top end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a... | |
| Slide Dimmer,Single Pole 3-Way, Preset 4 Wire 24VDC, White. Requires PWP120277 Power Pack. FEATURES For use with 0-10V, 4 wire, 120V and 277V fluorescent dimming ballasts. Field configurable wall plate... | |
| Timer 1-60min Double Pole/Double Throw 500w/3hp 120v, White FEATURES Eliminates the need for two switches. Fits standard toggle opening for easy ganging. Time range adjustable from 1-60 minutes. Easily installed. | |
| Timer, 15min 1hp 20a 125v/10a 250-277volt, With Hold, White FEATURES Units with "Hold" feature may be turned counter-clockwise to hold the load on without timing function. Turning clockwise causes unit... | |
| Timer, 30min 1hp 20a 125v/10a 250-277volt, No Hold, White FEATURES Units with "Hold" feature may be turned counter-clockwise to hold the load on without timing function. Turning clockwise causes unit... | |
| Timer, 60min 1hp 20a 125v/10a 250-277volt, No Hold, White FEATURES Units with "Hold" feature may be turned counter-clockwise to hold the load on without timing function. Turning clockwise causes unit... | |
| Timer, 60min 1hp 20a 125v/10a 250-277volt, With Hold, White FEATURES Units with "Hold" feature may be turned counter-clockwise to hold the load on without timing function. Turning clockwise causes unit... | |
| Toggle Dimmer 1000watt 1pole Lighted White FEATURES Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates wire nuts. | |
| Toggle Dimmer 1000watt 1pole White FEATURES Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates wire nuts. | |
| Toggle Dimmer 1000watt 3way Lighted White FEATURES Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates wire nuts. | |
| Toggle Dimmer 1000watt 3way White FEATURES Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates wire nuts. | |
| Toggle Dimmer 600watt 1pole Lighted White FEATURES Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates wire nuts. | |
| Toggle Dimmer 600watt 1pole White FEATURES Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates wire nuts. | |
| Toggle Dimmer 600watt 3wire Lighted White FEATURES Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates wire nuts. | |
| Toggle Dimmer 600watt 3wire White FEATURES Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates wire nuts. | |
| Toggle Dimmer, Low Voltage 1000va, White FEATURES Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates wire nuts. | |
| Toggle Dimmer, Low Voltage 1000va/3way, White FEATURES Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates wire nuts. | |
| Toggle Dimmer, Low Voltage 600va, White FEATURES Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates wire nuts. | |
| Toggle Dimmer,Low Voltage 600va/3way, White FEATURES Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates wire nuts. | |
| Ultrasonic Ceiling Sensor, Occupancy 1100 sq.ft. FEATURES Advanced signal processing circuitry helps to eliminate false ONs. Utilizes advanced, omni-directional (360 degrees), Doppler technology for reliable occupancy detection. Angled transmitter and... | |
| Variable Speed Fan Control with Single Pole Dimmer, 300W White FEATURES Tough impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive screw-pressure-plate back wire... | |
| Wall Mount Occupancy Sensor, White FEATURES Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10... |