Legrand Ceiling Boxes C118WGAC

Description
3 3/4" Round Old Work Ceiling box with Swing brackets for mounting that adjust from 1 1/4" down to 1/8". Four Auto/Clamps and Grounding Lug. Includes device mounting holes. 50 pack. FEATURES Box designed so mounting strap of the device, with plaster ears removed, fits flush, allowing use of standard depth wall plate without unsightly gap between plate and wall surface. Swing out wing brackets permit installation of box in wall with 1 1/4 inch thick wallboard down to 1/8 inch thick paneling. New longer swing brackets have greater reach to clamp onto oversize cutouts. Made of high impact thermoplastic. Combination slotted/Phillips head swing bracket screws. Include exclusive Auto/Clamp feature. Available in ceiling box versions. Includes device mounting holes.
Description
3 3/4" Round Old Work Ceiling box with Swing brackets for mounting that adjust from 1 1/4" down to 1/8". Four Auto/Clamps and Grounding Lug. Includes device mounting holes. 50 pack. FEATURES Box designed so mounting strap of the device, with plaster ears removed, fits flush, allowing use of standard depth wall plate without unsightly gap between plate and wall surface. Swing out wing brackets permit installation of box in wall with 1 1/4 inch thick wallboard down to 1/8 inch thick paneling. New longer swing brackets have greater reach to clamp onto oversize cutouts. Made of high impact thermoplastic. Combination slotted/Phillips head swing bracket screws. Include exclusive Auto/Clamp feature. Available in ceiling box versions. Includes device mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Ceiling Boxes - C118WGAC - Legrand
West Hartford, CT, USA
Ceiling Boxes
C118WGAC
Ceiling Boxes C118WGAC
3 3/4" Round Old Work Ceiling box with Swing brackets for mounting that adjust from 1 1/4" down to 1/8". Four Auto/Clamps and Grounding Lug. Includes device mounting holes. 50 pack. FEATURES Box designed so mounting strap of the device, with plaster ears removed, fits flush, allowing use of standard depth wall plate without unsightly gap between plate and wall surface. Swing out wing brackets permit installation of box in wall with 1 1/4 inch thick wallboard down to 1/8 inch thick paneling. New longer swing brackets have greater reach to clamp onto oversize cutouts. Made of high impact thermoplastic. Combination slotted/Phillips head swing bracket screws. Include exclusive Auto/Clamp feature. Available in ceiling box versions. Includes device mounting holes.

3 3/4" Round Old Work Ceiling box with Swing brackets for mounting that adjust from 1 1/4" down to 1/8". Four Auto/Clamps and Grounding Lug. Includes device mounting holes. 50 pack.

FEATURES

  • Box designed so mounting strap of the device, with plaster ears removed, fits flush, allowing use of standard depth wall plate without unsightly gap between plate and wall surface.
  • Swing out wing brackets permit installation of box in wall with 1 1/4 inch thick wallboard down to 1/8 inch thick paneling.
  • New longer swing brackets have greater reach to clamp onto oversize cutouts.
  • Made of high impact thermoplastic.
  • Combination slotted/Phillips head swing bracket screws.
  • Include exclusive Auto/Clamp feature.
  • Available in ceiling box versions.
  • Includes device mounting holes.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number C118WGAC
Product Name Ceiling Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details