Legrand Wiremold® Wireless Zone Enclosures WAP Series

Description
Legrand/Wiremold offers a variety of ceiling enclosures for wireless access points. These enclosures provide a secure enclosure to house a wide selection of wireless access points. The ceiling enclosures are plenum rated by UL and may be used in environmental air spaces. These enclosures for active equipment meet all requirements of the TIA/EIA -569-B “Pathways and Spaces” standards. FEATURES All popular wireless access points are supported. Several models are specifically designed for use with the Cisco Aironet 1250 Wireless Access Point. The wide variety of enclosures offered by Legrand/Wiremold ensures that there is a Wireless Access Point Enclosure for every application and budget. Enclosure accommodates most leading brands of access points. Cover accommodates a variety of access points and antennae configurations. End users remove knockout(s) to support specific wireless access point installations. Lightweight aluminum design. Installer-friendly and easy to handle during installation. Removable Access door. Makes it easy to mount the access point and speed installation. Chain safely secures door to enclosure when open. Straps provided for easy mounting. Multiple openings in door for strap hardware provides installation flexibility. Grommets included to protect unit. Two grommets are included with each enclosure to cover knockouts being used to protect the interior from dust and debris. Large capacity compartment. 12" high x 12" wide x 3 7/8" deep interior provides space for most leading manufacturers’ AP products. Mounting hardware included. Four tile lock brackets and adjustable grid lock bars are included for mounting the enclosure to ceiling tile and grid system. Mounting access on frame for code requirements. Integral attachment points facilitate the connection of suspension cables for additional support for the enclosure where required by building codes. Security lock included. Key lock secures the enclosure from unauthorized access. Powder coat finish. Standard textured ceiling white finish to complement most office environments. UL and cUL Listed. Listed to U.S. and Canadian safety Standards by Underwriters Laboratories Inc. Suitable for use in air handling (plenum) spaces.
Description
Legrand/Wiremold offers a variety of ceiling enclosures for wireless access points. These enclosures provide a secure enclosure to house a wide selection of wireless access points. The ceiling enclosures are plenum rated by UL and may be used in environmental air spaces. These enclosures for active equipment meet all requirements of the TIA/EIA -569-B “Pathways and Spaces” standards. FEATURES All popular wireless access points are supported. Several models are specifically designed for use with the Cisco Aironet 1250 Wireless Access Point. The wide variety of enclosures offered by Legrand/Wiremold ensures that there is a Wireless Access Point Enclosure for every application and budget. Enclosure accommodates most leading brands of access points. Cover accommodates a variety of access points and antennae configurations. End users remove knockout(s) to support specific wireless access point installations. Lightweight aluminum design. Installer-friendly and easy to handle during installation. Removable Access door. Makes it easy to mount the access point and speed installation. Chain safely secures door to enclosure when open. Straps provided for easy mounting. Multiple openings in door for strap hardware provides installation flexibility. Grommets included to protect unit. Two grommets are included with each enclosure to cover knockouts being used to protect the interior from dust and debris. Large capacity compartment. 12" high x 12" wide x 3 7/8" deep interior provides space for most leading manufacturers’ AP products. Mounting hardware included. Four tile lock brackets and adjustable grid lock bars are included for mounting the enclosure to ceiling tile and grid system. Mounting access on frame for code requirements. Integral attachment points facilitate the connection of suspension cables for additional support for the enclosure where required by building codes. Security lock included. Key lock secures the enclosure from unauthorized access. Powder coat finish. Standard textured ceiling white finish to complement most office environments. UL and cUL Listed. Listed to U.S. and Canadian safety Standards by Underwriters Laboratories Inc. Suitable for use in air handling (plenum) spaces.

Suppliers

Company
Product
Description
Supplier Links
West Hartford, CT, USA
Wiremold® Wireless Zone Enclosures
WAP Series
Wiremold® Wireless Zone Enclosures WAP Series
Legrand/Wiremold offers a variety of ceiling enclosures for wireless access points. These enclosures provide a secure enclosure to house a wide selection of wireless access points. The ceiling enclosures are plenum rated by UL and may be used in environmental air spaces. These enclosures for active equipment meet all requirements of the TIA/EIA -569-B “Pathways and Spaces” standards. FEATURES All popular wireless access points are supported. Several models are specifically designed for use with the Cisco Aironet 1250 Wireless Access Point. The wide variety of enclosures offered by Legrand/Wiremold ensures that there is a Wireless Access Point Enclosure for every application and budget. Enclosure accommodates most leading brands of access points. Cover accommodates a variety of access points and antennae configurations. End users remove knockout(s) to support specific wireless access point installations. Lightweight aluminum design. Installer-friendly and easy to handle during installation. Removable Access door. Makes it easy to mount the access point and speed installation. Chain safely secures door to enclosure when open. Straps provided for easy mounting. Multiple openings in door for strap hardware provides installation flexibility. Grommets included to protect unit. Two grommets are included with each enclosure to cover knockouts being used to protect the interior from dust and debris. Large capacity compartment. 12" high x 12" wide x 3 7/8" deep interior provides space for most leading manufacturers’ AP products. Mounting hardware included. Four tile lock brackets and adjustable grid lock bars are included for mounting the enclosure to ceiling tile and grid system. Mounting access on frame for code requirements. Integral attachment points facilitate the connection of suspension cables for additional support for the enclosure where required by building codes. Security lock included. Key lock secures the enclosure from unauthorized access. Powder coat finish. Standard textured ceiling white finish to complement most office environments. UL and cUL Listed. Listed to U.S. and Canadian safety Standards by Underwriters Laboratories Inc. Suitable for use in air handling (plenum) spaces.

Legrand/Wiremold offers a variety of ceiling enclosures for wireless access points. These enclosures provide a secure enclosure to house a wide selection of wireless access points. The ceiling enclosures are plenum rated by UL and may be used in environmental air spaces. These enclosures for active equipment meet all requirements of the TIA/EIA -569-B “Pathways and Spaces” standards.

FEATURES

  • All popular wireless access points are supported. Several models are specifically designed for use with the Cisco Aironet 1250 Wireless Access Point. The wide variety of enclosures offered by Legrand/Wiremold ensures that there is a Wireless Access Point Enclosure for every application and budget.
  • Enclosure accommodates most leading brands of access points. Cover accommodates a variety of access points and antennae configurations. End users remove knockout(s) to support specific wireless access point installations.
  • Lightweight aluminum design. Installer-friendly and easy to handle during installation.
  • Removable Access door. Makes it easy to mount the access point and speed installation. Chain safely secures door to enclosure when open.
  • Straps provided for easy mounting. Multiple openings in door for strap hardware provides installation flexibility.
  • Grommets included to protect unit. Two grommets are included with each enclosure to cover knockouts being used to protect the interior from dust and debris.
  • Large capacity compartment. 12" high x 12" wide x 3 7/8" deep interior provides space for most leading manufacturers’ AP products.
  • Mounting hardware included. Four tile lock brackets and adjustable grid lock bars are included for mounting the enclosure to ceiling tile and grid system.
  • Mounting access on frame for code requirements. Integral attachment points facilitate the connection of suspension cables for additional support for the enclosure where required by building codes.
  • Security lock included. Key lock secures the enclosure from unauthorized access.
  • Powder coat finish. Standard textured ceiling white finish to complement most office environments.
  • UL and cUL Listed. Listed to U.S. and Canadian safety Standards by Underwriters Laboratories Inc. Suitable for use in air handling (plenum) spaces.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number WAP Series
Product Name Wiremold® Wireless Zone Enclosures
Shape Rectangular; Square
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KEYPAD CASES, BLACK - 70016684 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 4.72 inch (120 mm)
View Details
 - 800G-11D2MF3M6-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details