Legrand Datasheets for Wireways
Wireways are designed to protect electrical wires from dust, dirt, water and oil.
Wireways: Learn more
| Product Name | Notes |
|---|---|
| 300 Series Duct safely conceals wires and cords while creating a smooth, trip-free surface. Applies to any flooring surface with pressure-sensitive tape (included with product). Cuts to any length with... | |
| A building’s Wire Management System may be able to accommodate demands on it when the building is first occupied. But what about two, five, or ten years from now. A... | |
| AL2000 and AL2400 two-piece, single-channel aluminum raceway is an attractive choice for hospitals, laboratories and commercial offices. The finish offers high-tech aesthetics and corrosion resistance. FEATURES Selection of sizes. Different... | |
| Aluminum Raceway is sleek, clean and attractive. Integrated into casework or lab furniture or installed as baseboard, these raceways distribute communication and power wiring while maintaining aesthetics. The satin anodized... | |
| Easy to install, easy to modify, easy to access, and cost effective, SpecMate Type 1 wireway is ideal for all industrial, warehouse, and utility wire and cable distribution applications where... | |
| Ideal for open space wiring of workstations and desk areas in high traffic sites. Steel Pancake raceway mounts directly to the floor and provides safe load bearing strength for normal... | |
| Ideal for surface mounting small amounts of electrical wiring or communication cables. These rugged raceways offer a low profile appearance which blend with any decor. V500, V700, and 700WH come... | |
| In response to market demand, Wiremold offers the versatile 4000 Series in stainless steel. The unique combination of strength and beauty makes stainless steel raceway highly functional and an attractive... | |
| Introducing the next generation in innovative surface raceway systems. The new 4000 Designer Series™ Aluminum Raceway from Wiremold / Legrand provides an aesthetically and functionally superior alternative to existing raceway... | |
| Introducing the next generation in innovative surface raceway systems. The new 4000 Designer Series™ Raceway from Wiremold/Legrand provides an aesthetically and functionally superior alternative to existing raceway profiles. DS4000™ Series... | |
| New Plugmold 24R Series Tamper-Resistant offers industry leading levels of both safety and convenience. Designed to meet the new 2008 NEC requirement 406.11 for tamper-resistant receptacles in dwelling units, Plugmold... | |
| Now you can precisely size surface raceway to meet your wiring capacity needs. Simply choose the material and finish you would like, then specify the precise width and depth you... | |
| Plugmold offers single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Steel Plugmold comes in an ivory ScuffCoat™ finish. The... | |
| Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Aluminum Plugmold offers an attractive choice for hospital... | |
| Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Nonmetallic Plugmold has a textured ivory finish with... | |
| Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Steel Plugmold comes in an ivory ScuffCoat or... | |
| The 2400 Series Raceway from Wiremold/Legrand is a single compartment raceway designed for communication or power applications and ideal for use in classrooms, offices, and hotel applications, or anywhere a... | |
| The 3000 Series Steel Raceway provides wiring capacities for small to medium size installations. Power or data/communication devices can be wired into the raceway for a flush appearance satisfying both... | |
| The 400, 800, and 2300 Series, from The Wiremold Company, is a family of single compartment raceways for communication or power applications ideal for use in classrooms, office, and hotel... | |
| The 4000 Series Raceway is the work horse of surface raceway systems. 4000 Raceway can be divided for multi-service applications. 4000 Series Raceway is ideal for all applications requiring a... | |
| The 5400 Series Raceway from Wiremold/Legrand provides wire and cable management for data, voice, video, and power applications. For school and office applications, this is an ideal solution for providing... | |
| The 5500 Series from Wiremold/Legrand provides wire and cable management for data, voice, video, and power applications. It is ideal for large cable and wire requirements in schools, office buildings,... | |
| The 6000 Series Raceway can be used divided for separate wiring circuits or multi-service applications. For large cabling installations, 6000 can be used undivided as headers and feeders or to... | |
| The AL3000 Single-Channel, Single-Cover Raceway is a cost effective, highly aesthetic solution to provide access to your communication cabling or electrical wiring systems. The raceway is manufactured in our factory,... | |
| The AL4000 Two Channel, One Cover Raceway is a cost effective, highly aesthetic solution to provide access to your communication cabling and electrical wiring systems. The raceway is manufactured in... | |
| The AL4400 Two-Channel, One-Cover Raceway is a cost effective, highly aesthetic solution to provide access to your communication cabling and electrical wiring systems. The raceway is manufactured in our factory,... | |
| The AL7320 Three-Channel, Two-Cover Raceway is a cost effective, highly aesthetic solution to provide access to your communication cabling and electrical wiring systems. The raceway is manufactured in our factory,... | |
| The AL7450 Three-Channel, Two-Cover Prewired Raceway System is a cost effective, highly aesthetic solution to provide access to your communication cabling and electrical wiring systems. The raceway is manufactured in... | |
| The PN03, PN05, and PN10 Series is a family of single compartment raceways for communication or power applications. Ideal for use in classrooms, offices, and hotel applications, or anywhere a... | |
| The selection of steel, aluminum, and nonmetallic provides a versatile solution for many applications. Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil standard or... | |
| The Uniduct Nonmetallic Latching Raceway System is a one-piece, single channel design, ideally suited to route and protect fiber optic, UTP, and other low-voltage (50V or less) cables in an... | |
| The Walker Flushduct System provides wire management in open space environments and is ideal for renovations to existing facilities. Because the system is in the floor and out of sight,... | |
| The Wiremold AL4320 Two Channel, Two Cover Raceway is a cost effective, aesthetic solution to provide access to communication cabling and electrical wiring systems. The raceway is manufactured in our... | |
| The Wiremold AL4520 Two-Channel, Two-Cover Raceway is a cost effective, highly aesthetic solution to provide access to your communication cabling and electrical wiring systems. The raceway is manufactured in our... | |
| The Wiremold AL4750 Two-Channel, One-Cover, Prewired Raceway is a cost effective, highly aesthetic solution to provide access to your communication cabling and electrical wiring systems. The raceway is manufactured in... | |
| The Wiremold ALA3800 Aluminum Raceway System meets the demands of commercial spaces, providing a handsome and effective method of directing power or communications services where required. The low-profile surface mounted... | |
| The Wiremold ALA4800 Aluminum Raceway System meets the demands of commercial spaces, providing a handsome and effective method of consolidating power and communications cabling. In laboratories, healthcare facilities and upscale... | |
| The Wiremold Corduct 1200, 1400, and 1600 Series Overfloor Cable Protection Systems conceal wires and cords creating a smooth, trip-free surface instantly. Corduct can be applied to any flooring system... | |
| This attractive raceway conceals and organizes electrical wiring and low-voltage cabling in a sleek, handsome molding. Access Raceway is divided and the low-profile device plates deliver combinations of power and... | |
| This Wiremold aluminum raceway system meets the demands of today's commercial spaces, providing a compact, handsome and effective method of consolidating all power and communication cabling. In laboratories, healthcare facilities... | |
| Walker Wallduct is a high capacity raceway for use in walls or ceilings. It can be mounted to the wall surface or flush with the wall to meet equipment layout... | |
| Wiremold OFR Series Overfloor Raceway System provides four-channels of capacity and access to a wide range of power, communications, and A/V connectivity options in the smallest, lowest, narrowest, ADA compliant... | |
| With its tamper-resistant design, the CableSmart 40N2 Series Raceway is ideal for schools or office settings, where greater security is a requirement. The 40N2 Series Raceway from Wiremold/Legrand offers separate... |