Legrand Wall Boxes S468RACS

Description
Four Gang, Screw Mount Steel Stud Box with Captive Combo Head Self-Tapping Mount Screws on Each End. Six Auto/Clamps on Each End. Rear Stabilizing bar virtually eliminates inward movement. 25 pack. FEATURES Available in single, single deep, two, three and four gang, and 4 inch round ceiling boxes. All multi-gang and ceiling boxes include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Specially designed drill point rapidly penetrates medium gauge steel studs. Screws have combination Hex/Phillips washer heads. Quick/Click feature on wall boxes offers fast and dependable installation of devices. Can be used for steel, aluminum, or wood studs. Molded of high-impact thermoplastic. Locator ribs ensure proper alignment on stud and proper offset depth.
Description
Four Gang, Screw Mount Steel Stud Box with Captive Combo Head Self-Tapping Mount Screws on Each End. Six Auto/Clamps on Each End. Rear Stabilizing bar virtually eliminates inward movement. 25 pack. FEATURES Available in single, single deep, two, three and four gang, and 4 inch round ceiling boxes. All multi-gang and ceiling boxes include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Specially designed drill point rapidly penetrates medium gauge steel studs. Screws have combination Hex/Phillips washer heads. Quick/Click feature on wall boxes offers fast and dependable installation of devices. Can be used for steel, aluminum, or wood studs. Molded of high-impact thermoplastic. Locator ribs ensure proper alignment on stud and proper offset depth.

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - S468RACS - Legrand
West Hartford, CT, USA
Wall Boxes
S468RACS
Wall Boxes S468RACS
Four Gang, Screw Mount Steel Stud Box with Captive Combo Head Self-Tapping Mount Screws on Each End. Six Auto/Clamps on Each End. Rear Stabilizing bar virtually eliminates inward movement. 25 pack. FEATURES Available in single, single deep, two, three and four gang, and 4 inch round ceiling boxes. All multi-gang and ceiling boxes include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Specially designed drill point rapidly penetrates medium gauge steel studs. Screws have combination Hex/Phillips washer heads. Quick/Click feature on wall boxes offers fast and dependable installation of devices. Can be used for steel, aluminum, or wood studs. Molded of high-impact thermoplastic. Locator ribs ensure proper alignment on stud and proper offset depth.

Four Gang, Screw Mount Steel Stud Box with Captive Combo Head Self-Tapping Mount Screws on Each End. Six Auto/Clamps on Each End. Rear Stabilizing bar virtually eliminates inward movement. 25 pack.

FEATURES

  • Available in single, single deep, two, three and four gang, and 4 inch round ceiling boxes.
  • All multi-gang and ceiling boxes include exclusive Auto/Clamp feature.
  • Single gang include Quick/Entry feature.
  • Specially designed drill point rapidly penetrates medium gauge steel studs.
  • Screws have combination Hex/Phillips washer heads.
  • Quick/Click feature on wall boxes offers fast and dependable installation of devices.
  • Can be used for steel, aluminum, or wood studs.
  • Molded of high-impact thermoplastic.
  • Locator ribs ensure proper alignment on stud and proper offset depth.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number S468RACS
Product Name Wall Boxes
Type Junction Box
Shape Rectangular
Length 3.81 inch (96.84 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBFU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details