Legrand Ceiling Boxes S120BFAN

Description
Ceiling Fan Box, Construction Grade with four Auto/Clamps. 30 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto Clamp cable clamps molded in, hold wire securly in box. UL Listed for fan and fixture support. Large, 20.25 cubic inch capacity for extra wiring space. Depth-mounting gauge at bottom of bracket helps you align the box at the proper depth relative to the ceiling. Angled, rugged, metal mounting bracket safely and securely fastens fans or fixtures to the building structure. Dual mounting accepts fans or fixtures with 2.75 inch or 3.5 inch straps. Fan mounts directly to bracket through box with #10-32 screws (provided). Phillips-head screws (#10-32 x 3 inch) mount the fan or fixture directly to the metal bracket. Ringed nails for tighter grip.
Description
Ceiling Fan Box, Construction Grade with four Auto/Clamps. 30 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto Clamp cable clamps molded in, hold wire securly in box. UL Listed for fan and fixture support. Large, 20.25 cubic inch capacity for extra wiring space. Depth-mounting gauge at bottom of bracket helps you align the box at the proper depth relative to the ceiling. Angled, rugged, metal mounting bracket safely and securely fastens fans or fixtures to the building structure. Dual mounting accepts fans or fixtures with 2.75 inch or 3.5 inch straps. Fan mounts directly to bracket through box with #10-32 screws (provided). Phillips-head screws (#10-32 x 3 inch) mount the fan or fixture directly to the metal bracket. Ringed nails for tighter grip.

Suppliers

Company
Product
Description
Supplier Links
Ceiling Boxes - S120BFAN - Legrand
West Hartford, CT, USA
Ceiling Boxes
S120BFAN
Ceiling Boxes S120BFAN
Ceiling Fan Box, Construction Grade with four Auto/Clamps. 30 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto Clamp cable clamps molded in, hold wire securly in box. UL Listed for fan and fixture support. Large, 20.25 cubic inch capacity for extra wiring space. Depth-mounting gauge at bottom of bracket helps you align the box at the proper depth relative to the ceiling. Angled, rugged, metal mounting bracket safely and securely fastens fans or fixtures to the building structure. Dual mounting accepts fans or fixtures with 2.75 inch or 3.5 inch straps. Fan mounts directly to bracket through box with #10-32 screws (provided). Phillips-head screws (#10-32 x 3 inch) mount the fan or fixture directly to the metal bracket. Ringed nails for tighter grip.

Ceiling Fan Box, Construction Grade with four Auto/Clamps. 30 pack.

FEATURES

  • Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive.
  • Auto Clamp cable clamps molded in, hold wire securly in box.
  • UL Listed for fan and fixture support.
  • Large, 20.25 cubic inch capacity for extra wiring space.
  • Depth-mounting gauge at bottom of bracket helps you align the box at the proper depth relative to the ceiling.
  • Angled, rugged, metal mounting bracket safely and securely fastens fans or fixtures to the building structure.
  • Dual mounting accepts fans or fixtures with 2.75 inch or 3.5 inch straps.
  • Fan mounts directly to bracket through box with #10-32 screws (provided).
  • Phillips-head screws (#10-32 x 3 inch) mount the fan or fixture directly to the metal bracket.
  • Ringed nails for tighter grip.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number S120BFAN
Product Name Ceiling Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1401N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details