Legrand Datasheets for Circuit Protection Components
Circuit protection devices are used to protect electronic components from unwanted transients such as current and voltage surges, electrostatic discharge (ESD), lightning, spikes and other signals that can imperil the operation or damage the component.
Circuit Protection Components: Learn more
| Product Name | Notes |
|---|---|
| Portable Ground Fault Circuit Interrupter Box 15amp 125volt Auto Reset FEATURES Handles up to four loads. Open neutral protection. High-impact-resistan t thermoplastic housing. Optional Turnlok plugs and connectors prevent accidental... | |
| Portable Ground Fault Circuit Interrupter Box, 20amp 125volt Locking, Auto Reset FEATURES Handles up to two loads. Open neutral protection. High-impact-resistan t thermoplastic housing. Optional Turnlok plugs and connectors prevent... | |
| Portable Ground Fault Circuit Interrupter Box, 20amp 125volt, Auto Reset FEATURES Handles up to four loads. Open neutral protection. High-impact-resistan t thermoplastic housing. Optional Turnlok plugs and connectors prevent accidental... | |
| Portable Ground Fault Circuit Interrupter, 1' Cord Set 15amp 125volt, Auto Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is... | |
| Portable Ground Fault Circuit Interrupter, 1' Cord Set 15amp 125volt, Manual Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is... | |
| Portable Ground Fault Circuit Interrupter, 15amp 125volt 2' Cord Turnlok, Manual Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is... | |
| Portable Ground Fault Circuit Interrupter, 15amp 125volt, 2' Cord Turnlok, Auto Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is... | |
| Portable Ground Fault Circuit Interrupter, 15amp 125volt, 2' Tri-Cord Connector, Auto Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is... | |
| Portable Ground Fault Circuit Interrupter, 15amp 125volt, 2' Tri-Cord Connector, Manual Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is... | |
| Portable Ground Fault Circuit Interrupter, 2' Cord 15amp 125volt, Auto Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. | |
| Portable Ground Fault Circuit Interrupter, 2' Cord 15amp 125volt, Manual Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. | |
| Portable Ground Fault Circuit Interrupter, 20amp 125volt 2' Cord, Auto Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. | |
| Portable Ground Fault Circuit Interrupter, 20amp 125volt 2' Cord, Manual Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. | |
| Portable Ground Fault Circuit Interrupter, 20amp 125volt, 2' Cord Auto Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. | |
| Portable Ground Fault Circuit Interrupter, 6' Cord, 15amp 125volt, Manual Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. | |
| Portable Ground Fault Circuit Interrupter, Right Angle Plug, 15amp 125volt, Auto Reset FEATURES Durable polycarbonate case withstands hard use. Open neutral protection. | |
| Portable Ground Fault Circuit Interrupter, Right Angle Plug, 15amp 125volt, Manual Reset FEATURES Durable polycarbonate case withstands hard use. Open neutral protection. |