Legrand
Wall Boxes
0 355 08
Description
ATLANTIC 55 CUPBOARD
Request a Quote
Email Supplier
Description
ATLANTIC 55 CUPBOARD
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1760012 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
15.75 inch (400 mm)
|
|
Depth
|
9.84 inch (250 mm)
|
|
Material
|
Steel; Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
11.02 inch (280 mm)
View Details
3 suppliers
Material
Aluminum
NEMA Rating
NEMA Enclosures; Type 4
View Details
Shape
Rectangular
Length
40 inch (1016 mm)
Width
32 inch (813 mm)
View Details
Length
4.72 inch (120 mm)
Width
15.75 inch (400 mm)
Depth
7.87 inch (200 mm)
View Details
2 suppliers