Legrand Datasheets for Toggle Switches
Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more
| Product Name | Notes |
|---|---|
| 1 Pole Toggle Switch, Back & Side Wire, 30A 120/270Volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper... | |
| 1pole Key Lock Back & Side Wire 20amp 120/277volt FEATURES Back and side wired. Accepts #14 - #10 AWG. Operated by cam lock for maximum security in critical areas. Recommended... | |
| 1pole Lighted Switch, Back & Side Wire, 15amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy... | |
| 1pole Lighted Switch, Back & Side Wire, 20amp 120/277volt, Clear FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy... | |
| 1pole Lighted Switch, Back & Side Wire, 20amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy... | |
| 1pole Lock Switch, Back & Side Wire, 20amp 120/277volt, White (Key can be removed in both positions) FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper... | |
| 1pole Pilot Lighted Switch, Back & Side Wire, 15amp 120volt, Clear FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper... | |
| 1pole Pilot Lighted Switch, Back & Side Wire, 15amp 120volt, Red FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper... | |
| 1pole Pilot Lighted Switch, Back & Side Wire, 20amp 277volt, Clear FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper... | |
| 1pole Pilot Lighted Switch, Back & Side Wire, 20amp 277volt, Red FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper... | |
| 1pole Pilot Lighted Switch, Back & Side Wire, 30amp 120volt, Red FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper... | |
| 1pole Toggle Switch, Back & Side Wire, 15amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy... | |
| 1pole Toggle Switch, Back & Side Wire, 20amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy... | |
| 2pole Pilot Lighted Switch, Back & Side Wire, 20amp 120/277volt, Clear FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper... | |
| 2pole Pilot Lighted Switch, Back & Side Wire, 20amp 120/277volt, Red FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper... | |
| 2pole Pilot Lighted Switch, Back & Side Wire, 30amp 120/277volt, Red FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper... | |
| 2pole Toggle Switch, Back & Side Wire, 15amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy... | |
| 2pole Toggle Switch, Back & Side Wire, 20amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy... | |
| 2pole Toggle Switch, Back & Side Wire, 30amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy... | |
| 30A REPLACEMENT SWITCH FEATURES Top, Bottom, or back feed. Units are shipped without holes for conduit. Spot drills for locating hole saw or knockouts are provided for top, bottom, or... | |
| 3way Key Lock Back & Side Wire 20amp 120/277volt FEATURES Back and side wired. Accepts #14 - #10 AWG. Operated by cam lock for maximum security in critical areas. Recommended... | |
| 3way Lighted Switch, Back & Side Wire, 15amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy... | |
| 3way Lighted Switch, Back & Side Wire, 20amp 120/277volt, Clear FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy... | |
| 3way Lighted Switch, Back & Side Wire, 20amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy... | |
| 3way Lock Switch, Back & Side Wire, 15amp 120/277volt, Gray (Key can be removed in both positions) FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper... | |
| 3way Lock Switch, Back & Side Wire, 20amp 120/277volt, Gray (Key can be removed in both positions) FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper... | |
| 3way Pilot Lighted Switch, Back & Side Wire, 15A 120VAC, Clear FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper... | |
| 3way Pilot Lighted Switch, Back & Side Wire, 15amp 120volt, Pilot Red FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece... | |
| 3way Pilot Lighted Switch, Back & Side Wire, 20amp 120/277volt, Clear FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper... | |
| 3way Pilot Lighted Switch, Back & Side Wire, 20amp 120volt, Red FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper... | |
| 3way Pilot Lighted Switch, Back & Side Wire, 20amp 277volt, Red FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper... | |
| 3way Toggle Switch, Back & Side Wire, 15amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy... | |
| 3way Toggle Switch, Back & Side Wire, 20amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy... | |
| 3way Toggle Switch, Back & Side Wire, 30amp 120/277volt, Brown FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy... | |
| 3way Toggle Switch, Back & Side Wire, 30amp 120/277volt, Ivory FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy... | |
| 4way Lock Switch, Back & Side Wire, 20amp 120/277volt, Gray (Key can be removed in both positions) FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper... | |
| 4way Lock Switch, Back & Side Wire, 20amp 120/277volt, White (Key can be removed in both positions) FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper... | |
| 4way Toggle Switch, Back & Side Wire, 15amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy... | |
| 4way Toggle Switch, Back & Side Wire, 20amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy... | |
| 60A REPLACEMENT SWITCH FEATURES Top, Bottom, or back feed. Units are shipped without holes for conduit. Spot drills for locating hole saw or knockouts are provided for top, bottom, or... | |
| Canadian 1pole Switch, Back & Side Wire, 15amp 347volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy... | |
| Canadian 3way Switch, Back & Side Wire, 15amp 347volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy... | |
| Commercial 3way Switch, Side Wire, 15amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion resistance. High... | |
| Commercial 3way Switch, Side Wire, 20amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion resistance. High... | |
| Construction 1 pole Switch, Back & Side Wire, 15amp 120/277 volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated... | |
| Construction 1pole Switch, Back & Side Wire, 20amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion... | |
| Construction 2pole Switch, Back & Side Wire, 15amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion... | |
| Construction 2pole Switch, Back & Side Wire, 20amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion... | |
| Construction 3way Switch, Back & Side Wire, 15amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion... | |
| Construction 3way Switch, Back & Side Wire, 20amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion... | |
| Construction 4way Switch, Back & Side Wire, 20amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion... | |
| Double Pole, Double Throw Manual Control Switch, 30 amps, 120/277 volts, White. FEATURES Oversize silver alloy contacts for long life and better heat dissipation. Side wired terminals accept #14 -... | |
| Double Pole, Double Throw Switch, 30 amps, 120/277 volts, Brown. FEATURES Oversize silver alloy contacts for long life and better heat dissipation. Side wired terminals accept #14 - #10 AWG... | |
| Double Pole, Single Phase Switch, Back and Side Wire, HP Rated. 20 amps, 277 volts. FEATURES Oversize silver contacts for long life and better heat dissipation. Single phase switches are... | |
| Double Pole, Single Phase Switch, Back and Side Wire, HP Rated. 30 amps, 277 volts. FEATURES Oversize silver contacts for long life and better heat dissipation. Single phase switches are... | |
| Four-Way Switch, Grounded Terminals, 15 amps, 120 volts, White. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. Tri-drive... | |
| Four-Way, Self Grounding Switch, 15 amps, 120 volts, White. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. Tri-drive... | |
| Fusible Safety Switch. 100 amp, 600 vac. FEATURES Top or Bottom feed. Unit shipped with no holes drilled; a top and bottom feed spot drill is provided for locating hole... | |
| Fusible Safety Switch. 30 amp, 600 vac. FEATURES Top or Bottom feed. Unit shipped with no holes drilled; a top and bottom feed spot drill is provided for locating hole... | |
| Fusible Safety Switch. 60 amp, 600 vac. FEATURES Top or Bottom feed. Unit shipped with no holes drilled; a top and bottom feed spot drill is provided for locating hole... | |
| NAFTA-Compliant Single Pole Switch, Grounded Terminals, 15 amps, 120 volts, White. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14... | |
| Non-Fusible Safety Switch with Auxillary Contact. 100 amp, 600 vac. FEATURES Top, Bottom, or back feed. Units are shipped without holes for conduit. Spot drills for locating hole saw or... | |
| Non-Fusible Safety Switch with Auxillary Contact. 30 amp, 600 vac. FEATURES Top, Bottom, or back feed. Units are shipped without holes for conduit. Spot drills for locating hole saw or... | |
| Non-Fusible Safety Switch with Auxillary Contact. 60 amp, 600 vac. FEATURES Top, Bottom, or back feed. Units are shipped without holes for conduit. Spot drills for locating hole saw or... | |
| Non-Fusible Safety Switch. 100 amp, 600 vac. FEATURES Top, Bottom, or back feed. Units are shipped without holes for conduit. Spot drills for locating hole saw or knockouts are provided... | |
| Non-Fusible Safety Switch. 30 amp, 600 vac. FEATURES Top, Bottom, or back feed. Units are shipped without holes for conduit. Spot drills for locating hole saw or knockouts are provided... | |
| Non-Fusible Safety Switch. 60 amp, 600 vac. FEATURES Top, Bottom, or back feed. Units are shipped without holes for conduit. Spot drills for locating hole saw or knockouts are provided... | |
| PlugTail™ Canadian Three-Way Toggle Switch, 15amp 347 vac, White. FEATURES One-piece nickel-plated mounting strap for superior corrosion resistance Built-in connector features large brass terminal blades to ensure consistent, reliable electrical... | |
| PlugTail™ Canadian Three-Way Toggle Switch, 20amp 347 vac, White. FEATURES One-piece nickel-plated mounting strap for superior corrosion resistance Built-in connector features large brass terminal blades to ensure consistent, reliable electrical... | |
| PlugTail™ Single Pole Toggle Switch, 15amp 120/277vac, White Also available in Ivory (PT15AC1I), Light Almond (PT15AC1LA), Gray (PT15AC1GRY), Red (PT15AC1RED) and Brown (PT15AC1). FEATURES One-piece nickel-plated mounting strap for superior... | |
| PlugTail™ Single Pole Toggle Switch, 20amp 120/277vac, White Also available in Ivory (PT20AC1I), Light Almond (PT20AC1LA), Gray (PT20AC1GRY), Red (PT20AC1RED) and Brown (PT20AC1). FEATURES One-piece nickel-plated mounting strap for superior... | |
| PlugTail™ Three-Way Toggle Switch, 15amp 120/277vac, White FEATURES One-piece nickel-plated mounting strap for superior corrosion resistance Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large... | |
| PlugTail™ Three-Way Toggle Switch, 20amp 120/277vac, White FEATURES One-piece nickel-plated mounting strap for superior corrosion resistance Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large... | |
| Single Pole Lighted Toggle Switch, 15 amps 120 volts, Light Almond. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14... | |
| Single Pole Lighted Toggle Switch, 15 amps, 120 volts, Ivory. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. | |
| Single Pole Lighted Toggle Switch, 15 amps, 120 volts, White. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. | |
| Single Pole Switch, Grounded Terminals, 15 amps, 120 volts, Black. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. | |
| Single Pole Switch, Grounded Terminals, 15 amps, 120 volts, Brown. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. | |
| Single Pole Switch, Grounded Terminals, 15 amps, 120 volts, Ivory. *Available in bulk packs of 120. Add "U" to end of Catalog Number. Example: 660IGU FEATURES Thermoplastic toggle and frame. | |
| Single Pole Switch, Grounded Terminals, 15 amps, 120 volts, Ivory. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. | |
| Single Pole Switch, Grounded Terminals, 15 amps, 120 volts, Light Almond. *Available in bulk packs of 120. Add "U" to end of Catalog Number. Example: 660LAGU FEATURES Thermoplastic toggle and... | |
| Single Pole Switch, Grounded Terminals, 15 amps, 120 volts, White. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. | |
| Three Pole, Self Grounding Switch, 15 amps, 120 volts, White. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. | |
| Three-Way Illuminated Toggle Switch, 15amp 120/277volt, White FEATURES One-piece nickel-plated mounting strap for superior corrosion resistance Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large... | |
| Three-Way Lighted Toggle Switch, 15 amps 120 volts, White. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. Tri-drive... | |
| Triple Pole Switch, Grounded Terminals, 15 amps, 120 volts, White. **Available in bulk packs of 90. Add "U" to end of Catalog Number. Example: 663WGU FEATURES Thermoplastic toggle and frame. |