Legrand Extra Deep Device Box; Enclosure Type Legrand Wiremold V5744

Description
EXTRA DEEP DEVICE BOX; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:117.5mm; External Width - Metric:73mm; External Depth - Metric:70mm; IP Rating:-; Body Color:White; NEMA Rating:-; Product Range:V57 Series RoHS Compliant: No
Datasheet
Description
EXTRA DEEP DEVICE BOX; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:117.5mm; External Width - Metric:73mm; External Depth - Metric:70mm; IP Rating:-; Body Color:White; NEMA Rating:-; Product Range:V57 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra Deep Device Box; Enclosure Type Legrand Wiremold - 27C4109 - Newark, An Avnet Company
Chicago, IL, United States
Extra Deep Device Box; Enclosure Type Legrand Wiremold
27C4109
Extra Deep Device Box; Enclosure Type Legrand Wiremold 27C4109
EXTRA DEEP DEVICE BOX; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:117.5mm; External Width - Metric:73mm; External Depth - Metric:70mm; IP Rating:-; Body Color:White; NEMA Rating:-; Product Range:V57 Series RoHS Compliant: No

EXTRA DEEP DEVICE BOX; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:117.5mm; External Width - Metric:73mm; External Depth - Metric:70mm; IP Rating:-; Body Color:White; NEMA Rating:-; Product Range:V57 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27C4109
Product Name Extra Deep Device Box; Enclosure Type Legrand Wiremold
Length 4.63 inch (118 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414N4PHM6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers