Legrand Wall Boxes S122RS

Description
Single Gang, Deep Screw Mount Steel Stud Box with Captive Combo Head Self-Tapping Mount Screws on Each End. Two Quick/Click Entries on Each End. Extra Deep for Dimmers, GFCIs and Thermostats, yet suitable for 2 x 4 construction. 100 pack. FEATURES Available in single, single deep, two, three and four gang, and 4 inch round ceiling boxes. All multi-gang and ceiling boxes include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Specially designed drill point rapidly penetrates medium gauge steel studs. Screws have combination Hex/Phillips washer heads. Quick/Click feature on wall boxes offers fast and dependable installation of devices. Can be used for steel, aluminum, or wood studs. Molded of high-impact thermoplastic. Locator ribs ensure proper alignment on stud and proper offset depth.
Description
Single Gang, Deep Screw Mount Steel Stud Box with Captive Combo Head Self-Tapping Mount Screws on Each End. Two Quick/Click Entries on Each End. Extra Deep for Dimmers, GFCIs and Thermostats, yet suitable for 2 x 4 construction. 100 pack. FEATURES Available in single, single deep, two, three and four gang, and 4 inch round ceiling boxes. All multi-gang and ceiling boxes include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Specially designed drill point rapidly penetrates medium gauge steel studs. Screws have combination Hex/Phillips washer heads. Quick/Click feature on wall boxes offers fast and dependable installation of devices. Can be used for steel, aluminum, or wood studs. Molded of high-impact thermoplastic. Locator ribs ensure proper alignment on stud and proper offset depth.

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - S122RS - Legrand
West Hartford, CT, USA
Wall Boxes
S122RS
Wall Boxes S122RS
Single Gang, Deep Screw Mount Steel Stud Box with Captive Combo Head Self-Tapping Mount Screws on Each End. Two Quick/Click Entries on Each End. Extra Deep for Dimmers, GFCIs and Thermostats, yet suitable for 2 x 4 construction. 100 pack. FEATURES Available in single, single deep, two, three and four gang, and 4 inch round ceiling boxes. All multi-gang and ceiling boxes include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Specially designed drill point rapidly penetrates medium gauge steel studs. Screws have combination Hex/Phillips washer heads. Quick/Click feature on wall boxes offers fast and dependable installation of devices. Can be used for steel, aluminum, or wood studs. Molded of high-impact thermoplastic. Locator ribs ensure proper alignment on stud and proper offset depth.

Single Gang, Deep Screw Mount Steel Stud Box with Captive Combo Head Self-Tapping Mount Screws on Each End. Two Quick/Click Entries on Each End. Extra Deep for Dimmers, GFCIs and Thermostats, yet suitable for 2 x 4 construction. 100 pack.

FEATURES

  • Available in single, single deep, two, three and four gang, and 4 inch round ceiling boxes.
  • All multi-gang and ceiling boxes include exclusive Auto/Clamp feature.
  • Single gang include Quick/Entry feature.
  • Specially designed drill point rapidly penetrates medium gauge steel studs.
  • Screws have combination Hex/Phillips washer heads.
  • Quick/Click feature on wall boxes offers fast and dependable installation of devices.
  • Can be used for steel, aluminum, or wood studs.
  • Molded of high-impact thermoplastic.
  • Locator ribs ensure proper alignment on stud and proper offset depth.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number S122RS
Product Name Wall Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details