Legrand Datasheets for Plugin Style Surge Suppressors
Plugin style surge suppressors plug into wall outlets to protect equipment from transient overvoltages.
Plugin Style Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| Power & TVSS Strip 10 Outlets, 1100J Rating SURGE/COAX/PHONE, 8' Cord, Block Housing FEATURES 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. | |
| TVSS Power Outlet 15A 125V 7 Outlet 740J, 6' Cord, PC Gray FEATURES 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. Multiple... | |
| TVSS Power Strip 15A 125V 7 Outlet 740J 48K 15' Cord, PC Gray FEATURES 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. | |
| TVSS Power Strip 15A 125V 740J 48K 6' Cord, Phone/Fax, PC Gray FEATURES 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. Multiple... | |
| TVSS Power Strip 15A 125V 8 Outlet Block Housing, 1100J 72K Phone/Fax, 8' Cord, PC Gray FEATURES 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft.,... | |
| TVSS Power Strip 8 Outlet 15A 125V Block Housing, 1100J 72K Coxial, 8' Cord, PC Gray FEATURES 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft.,... | |
| Wiremold Sentrex High Performance Surge Protector Series and the Perma Power Computer Grade Surge Protector Series include a wide range of solutions for point-of-use surge protection applications. By dissipating and... |