Legrand Adaptable Boxes 0 893 73

Description
Legrand 0 893 73 Adaptable Box
Request a Quote
Description
Legrand 0 893 73 Adaptable Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adaptable Boxes - 1458318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adaptable Boxes
1458318
Adaptable Boxes 1458318
Legrand 0 893 73 Adaptable Box

Legrand 0 893 73 Adaptable Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1458318
Product Name Adaptable Boxes
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1401E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details