Legrand Wall Boxes S118RS

Description
Single Gang with Captive Combo Head Self-Tapping Mounting Scews on Each End. Two Quick/Click Entries on each end. 100 pack. FEATURES Available in single, two, three, four gang and 4 inch square boxes. Two, three and four gang boxes and 4 inch square include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Quick/Click feature offers fast and dependable installation of devices (single, two, three, and four gang). Unique offset tab assures proper alignment to wall face. Available with 3/8 inch offsets. Can be used for steel, aluminum, or wooden studs. Can be installed on steel studs with most standard crimping tools in addition to CT1 Crimping Tool. Molded of high-impact thermoplastic.
Description
Single Gang with Captive Combo Head Self-Tapping Mounting Scews on Each End. Two Quick/Click Entries on each end. 100 pack. FEATURES Available in single, two, three, four gang and 4 inch square boxes. Two, three and four gang boxes and 4 inch square include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Quick/Click feature offers fast and dependable installation of devices (single, two, three, and four gang). Unique offset tab assures proper alignment to wall face. Available with 3/8 inch offsets. Can be used for steel, aluminum, or wooden studs. Can be installed on steel studs with most standard crimping tools in addition to CT1 Crimping Tool. Molded of high-impact thermoplastic.

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - S118RS - Legrand
West Hartford, CT, USA
Wall Boxes
S118RS
Wall Boxes S118RS
Single Gang with Captive Combo Head Self-Tapping Mounting Scews on Each End. Two Quick/Click Entries on each end. 100 pack. FEATURES Available in single, two, three, four gang and 4 inch square boxes. Two, three and four gang boxes and 4 inch square include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Quick/Click feature offers fast and dependable installation of devices (single, two, three, and four gang). Unique offset tab assures proper alignment to wall face. Available with 3/8 inch offsets. Can be used for steel, aluminum, or wooden studs. Can be installed on steel studs with most standard crimping tools in addition to CT1 Crimping Tool. Molded of high-impact thermoplastic.

Single Gang with Captive Combo Head Self-Tapping Mounting Scews on Each End. Two Quick/Click Entries on each end. 100 pack.

FEATURES

  • Available in single, two, three, four gang and 4 inch square boxes.
  • Two, three and four gang boxes and 4 inch square include exclusive Auto/Clamp feature.
  • Single gang include Quick/Entry feature.
  • Quick/Click feature offers fast and dependable installation of devices (single, two, three, and four gang).
  • Unique offset tab assures proper alignment to wall face.
  • Available with 3/8 inch offsets.
  • Can be used for steel, aluminum, or wooden studs.
  • Can be installed on steel studs with most standard crimping tools in addition to CT1 Crimping Tool.
  • Molded of high-impact thermoplastic.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number S118RS
Product Name Wall Boxes
Type Junction Box
Shape Rectangular
Length 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNCN empty enclosure - tncn - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover
View Details
TK Series Enclosures - 106-511 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers