Legrand Back Boxes 0 800 31

Description
Legrand 0 800 31 Back Box
Request a Quote
Description
Legrand 0 800 31 Back Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Back Boxes - 7055524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Back Boxes
7055524
Back Boxes 7055524
Legrand 0 800 31 Back Box

Legrand 0 800 31 Back Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 7055524
Product Name Back Boxes
Width 2.64 inch (67 mm)
Depth 2.64 inch (67 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455Q2201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details