Legrand Wall Boxes 0 355 01

Description
ATLANTIC 55 ENCLOSURE
Request a Quote
Description
ATLANTIC 55 ENCLOSURE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 3046829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
3046829
Wall Boxes 3046829
ATLANTIC 55 ENCLOSURE

ATLANTIC 55 ENCLOSURE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 3046829
Product Name Wall Boxes
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Takachi - 38AC2566 - Newark, An Avnet Company
Specs
Length 1.1 inch (28 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details