Legrand Ceiling Boxes C118WAC

Description
3 3/4" Round Old Work Ceiling Box with Swing brackets for mounting that adjust from 1 1/4" down to 1/8". Four Auto/Clamps, Includes Device mounting holes. 50 pack. FEATURES Box designed so mounting strap of the device, with plaster ears removed, fits flush, allowing use of standard depth wall plate without unsightly gap between plate and wall surface. Swing out wing brackets permit installation of box in wall with 1 1/4 inch thick wallboard down to 1/8 inch thick paneling. New longer swing brackets have greater reach to clamp onto oversize cutouts. Made of high impact thermoplastic. Combination slotted/Phillips head swing bracket screws. Include exclusive Auto/Clamp feature. Available in ceiling box versions. Includes device mounting holes.
Description
3 3/4" Round Old Work Ceiling Box with Swing brackets for mounting that adjust from 1 1/4" down to 1/8". Four Auto/Clamps, Includes Device mounting holes. 50 pack. FEATURES Box designed so mounting strap of the device, with plaster ears removed, fits flush, allowing use of standard depth wall plate without unsightly gap between plate and wall surface. Swing out wing brackets permit installation of box in wall with 1 1/4 inch thick wallboard down to 1/8 inch thick paneling. New longer swing brackets have greater reach to clamp onto oversize cutouts. Made of high impact thermoplastic. Combination slotted/Phillips head swing bracket screws. Include exclusive Auto/Clamp feature. Available in ceiling box versions. Includes device mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Ceiling Boxes - C118WAC - Legrand
West Hartford, CT, USA
Ceiling Boxes
C118WAC
Ceiling Boxes C118WAC
3 3/4" Round Old Work Ceiling Box with Swing brackets for mounting that adjust from 1 1/4" down to 1/8". Four Auto/Clamps, Includes Device mounting holes. 50 pack. FEATURES Box designed so mounting strap of the device, with plaster ears removed, fits flush, allowing use of standard depth wall plate without unsightly gap between plate and wall surface. Swing out wing brackets permit installation of box in wall with 1 1/4 inch thick wallboard down to 1/8 inch thick paneling. New longer swing brackets have greater reach to clamp onto oversize cutouts. Made of high impact thermoplastic. Combination slotted/Phillips head swing bracket screws. Include exclusive Auto/Clamp feature. Available in ceiling box versions. Includes device mounting holes.

3 3/4" Round Old Work Ceiling Box with Swing brackets for mounting that adjust from 1 1/4" down to 1/8". Four Auto/Clamps, Includes Device mounting holes. 50 pack.

FEATURES

  • Box designed so mounting strap of the device, with plaster ears removed, fits flush, allowing use of standard depth wall plate without unsightly gap between plate and wall surface.
  • Swing out wing brackets permit installation of box in wall with 1 1/4 inch thick wallboard down to 1/8 inch thick paneling.
  • New longer swing brackets have greater reach to clamp onto oversize cutouts.
  • Made of high impact thermoplastic.
  • Combination slotted/Phillips head swing bracket screws.
  • Include exclusive Auto/Clamp feature.
  • Available in ceiling box versions.
  • Includes device mounting holes.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number C118WAC
Product Name Ceiling Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-002 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.52 inch (64.01 mm)
View Details
4 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details