Legrand General Purpose Enclosures 0 359 40

Description
BOITE D'EQUIPEMENT 155X110X74
Request a Quote
Description
BOITE D'EQUIPEMENT 155X110X74
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2660347 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2660347
General Purpose Enclosures 2660347
BOITE D'EQUIPEMENT 155X110X74

BOITE D'EQUIPEMENT 155X110X74

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2660347
Product Name General Purpose Enclosures
Width 5.12 inch (130 mm)
Depth 6.89 inch (175 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Controller Enclosures - HAND-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.66 inch (220 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 10 inch (254 mm)
View Details
4 suppliers