Legrand
General Purpose Enclosures
0 013 01
Description
BOX 1M 140X30
Request a Quote
Email Supplier
Description
BOX 1M 140X30
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
520169
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
520169 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
2.83 inch (72 mm)
|
|
Width
|
1.18 inch (30 mm)
|
|
Depth
|
5.51 inch (140 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
16 inch (406 mm)
Width
12 inch (305 mm)
View Details
4 suppliers
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details