Legrand Adaptable Boxes 0 920 25

Description
Legrand 0 920 25 Adaptable Box
Request a Quote
Description
Legrand 0 920 25 Adaptable Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adaptable Boxes - 1806174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adaptable Boxes
1806174
Adaptable Boxes 1806174
Legrand 0 920 25 Adaptable Box

Legrand 0 920 25 Adaptable Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1806174
Product Name Adaptable Boxes
Length 4.76 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details