Legrand Datasheets for Rocker Switches
Rocker switches are actuated by a standard or dual rocker or paddle.
Rocker Switches: Learn more
| Product Name | Notes |
|---|---|
| Commercial 3way Switch, Side Wire, 20amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion resistance. High... | |
| Construction 2pole Switch, Back & Side Wire, 20amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion... | |
| Decorator Combo, 2 single pole switches and one 3-way switch, White FEATURES Impact-resistant face and body. Fully rounded back body protects wires from being damaged by sharp edges. Clear identification... | |
| Decorator Combo, 2 single pole switches, White FEATURES Impact-resistant face and body. Fully rounded back body protects wires from being damaged by sharp edges. Clear identification of circuits. External screw-pressure-plate... | |
| Decorator Combo, 4 single pole switches, White FEATURES Impact-resistant face and body. Fully rounded back body protects wires from being damaged by sharp edges. Clear identification of circuits. External screw-pressure-plate... | |
| Decorator Combo, single pole & 3way switch, White FEATURES Impact-resistant face and body. Fully rounded back body protects wires from being damaged by sharp edges. Clear identification of circuits. External... | |
| Decorator Combo, Two 3-way Switches, White FEATURES Impact-resistant face and body. Fully rounded back body protects wires from being damaged by sharp edges. Clear identification of circuits. External screw-pressure-plate back... | |
| Decorator Switch 1Pole 15Amp 120/277V Grounding, White FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. | |
| Decorator Switch, 1Pole 15Amp, 120/277V Grounding, Titanium FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. | |
| Decorator Switch, 4Way 15Amp 120/277V, White FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow... | |
| Four-way, Illuminated Decorator Switch, 15 amps, 120/277 volts, White. FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire... | |
| NAFTA-Compliant Decorator Switch 1Pole 15Amp 120/277V Grounding, White FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14... | |
| NAFTA-Compliant Decorator Switch, 3Way 15Amp 120/277V Grounding, White FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14... | |
| NAFTA-Compliant Decorator Switch, 4Way 15Amp 120/277V, White FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. | |
| PlugTail™ Canadian Single Pole 20amp 347 vac Decorator Switch, White. FEATURES Heavy-gauge steel strap for superior strength. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. | |
| PlugTail™ Canadian Three-Way 15amp 347 vac Decorator Switch, White. FEATURES Heavy-gauge steel strap for superior strength. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large... | |
| PlugTail™ Canadian Three-Way 20amp 347 vac Decorator Switch, White. FEATURES Heavy-gauge steel strap for superior strength. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large... | |
| PlugTail™ Single Pole 15amp 120/277vac Decorator Switch, White FEATURES Heavy-gauge steel strap for superior strength. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass... | |
| PlugTail™ Single Pole 20amp 120/277vac Decorator Switch, White FEATURES Heavy-gauge steel strap for superior strength. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass... | |
| PlugTail™ Single Pole 20amp 120/277vac Illuminated Decorator Switch, White Also available in Ivory (PT2625I), Black (PT2625BK), and Light Almond (PT2625LA). FEATURES Heavy-gauge steel strap for superior strength. Built-in connector features... | |
| PlugTail™ Three-Way 15amp 120/277vac Decorator Switch, White FEATURES Heavy-gauge steel strap for superior strength. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts... | |
| PlugTail™ Three-Way 20amp 120/277vac Decorator Switch, White FEATURES Heavy-gauge steel strap for superior strength. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts... | |
| PlugTail™ Three-Way 20amp 120/277vac Illuminated Decorator Switch, White FEATURES Heavy-gauge steel strap for superior strength. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass... | |
| Self-Grounding, Three-way, Decorator Switch, 15 amps, 120/277 volts, White. FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire... | |
| Tamper-Resistant Deco Combo, 3-Way Switch & Single Receptacle, White FEATURES Impact-resistant face and body. Fully rounded back body protects wires from being damaged by sharp edges. Clear identification of circuits. | |
| Three-way, Back and Side Wire, Decorator Switch, 20 amps, 120/277 volts, White. FEATURES Impact-resistant polycarb back body and frame. Cushioned thermoplastic paddle assures smooth, quiet, long term operation. Unique single... |