Legrand Wall Boxes P242SRD

Description
Range or Dryer Box with Captive Mounting Screws on Each End. 1/2" offset for wood or steel stud mounting with metal cable clamp. 12 pack. FEATURES Auto/Clamps on each end eliminate the need for separate cable clamps. Easy installation, rectangular cutout. Location ribs enable the installer to quickly and accurately maintain a 1/2 inch offset. Constructed of impact-resistant thermoplastic.
Description
Range or Dryer Box with Captive Mounting Screws on Each End. 1/2" offset for wood or steel stud mounting with metal cable clamp. 12 pack. FEATURES Auto/Clamps on each end eliminate the need for separate cable clamps. Easy installation, rectangular cutout. Location ribs enable the installer to quickly and accurately maintain a 1/2 inch offset. Constructed of impact-resistant thermoplastic.

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - P242SRD - Legrand
West Hartford, CT, USA
Wall Boxes
P242SRD
Wall Boxes P242SRD
Range or Dryer Box with Captive Mounting Screws on Each End. 1/2" offset for wood or steel stud mounting with metal cable clamp. 12 pack. FEATURES Auto/Clamps on each end eliminate the need for separate cable clamps. Easy installation, rectangular cutout. Location ribs enable the installer to quickly and accurately maintain a 1/2 inch offset. Constructed of impact-resistant thermoplastic.

Range or Dryer Box with Captive Mounting Screws on Each End. 1/2" offset for wood or steel stud mounting with metal cable clamp. 12 pack.

FEATURES

  • Auto/Clamps on each end eliminate the need for separate cable clamps.
  • Easy installation, rectangular cutout.
  • Location ribs enable the installer to quickly and accurately maintain a 1/2 inch offset.
  • Constructed of impact-resistant thermoplastic.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number P242SRD
Product Name Wall Boxes
Type Junction Box
Shape Rectangular
Length 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418AW18 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 60.06 inch (1526 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details