Legrand Wall Boxes S118B50

Description
Single Gang, Wood and Steel Stud Bracket Box. 1/2" offset for wood and steel stud mounting. Rear stabilizing bar virtually eliminates inward movement. Two Quick/Click Entries for each end. For use with 3/8" to 5/8" wallboard. 100 pack. FEATURES Available in single, two, three, four gang and 4 inch square boxes. Two, three and four gang boxes and 4 inch square include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Quick/Click feature offers fast and dependable installation of devices (single, two, three, and four gang). Unique offset tab assures proper alignment to wall face. Available with 3/8 inch offsets. Can be used for steel, aluminum, or wooden studs. Can be installed on steel studs with most standard crimping tools in addition to CT1 Crimping Tool. Molded of high-impact thermoplastic.
Description
Single Gang, Wood and Steel Stud Bracket Box. 1/2" offset for wood and steel stud mounting. Rear stabilizing bar virtually eliminates inward movement. Two Quick/Click Entries for each end. For use with 3/8" to 5/8" wallboard. 100 pack. FEATURES Available in single, two, three, four gang and 4 inch square boxes. Two, three and four gang boxes and 4 inch square include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Quick/Click feature offers fast and dependable installation of devices (single, two, three, and four gang). Unique offset tab assures proper alignment to wall face. Available with 3/8 inch offsets. Can be used for steel, aluminum, or wooden studs. Can be installed on steel studs with most standard crimping tools in addition to CT1 Crimping Tool. Molded of high-impact thermoplastic.

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - S118B50 - Legrand
West Hartford, CT, USA
Wall Boxes
S118B50
Wall Boxes S118B50
Single Gang, Wood and Steel Stud Bracket Box. 1/2" offset for wood and steel stud mounting. Rear stabilizing bar virtually eliminates inward movement. Two Quick/Click Entries for each end. For use with 3/8" to 5/8" wallboard. 100 pack. FEATURES Available in single, two, three, four gang and 4 inch square boxes. Two, three and four gang boxes and 4 inch square include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Quick/Click feature offers fast and dependable installation of devices (single, two, three, and four gang). Unique offset tab assures proper alignment to wall face. Available with 3/8 inch offsets. Can be used for steel, aluminum, or wooden studs. Can be installed on steel studs with most standard crimping tools in addition to CT1 Crimping Tool. Molded of high-impact thermoplastic.

Single Gang, Wood and Steel Stud Bracket Box. 1/2" offset for wood and steel stud mounting. Rear stabilizing bar virtually eliminates inward movement. Two Quick/Click Entries for each end. For use with 3/8" to 5/8" wallboard. 100 pack.

FEATURES

  • Available in single, two, three, four gang and 4 inch square boxes.
  • Two, three and four gang boxes and 4 inch square include exclusive Auto/Clamp feature.
  • Single gang include Quick/Entry feature.
  • Quick/Click feature offers fast and dependable installation of devices (single, two, three, and four gang).
  • Unique offset tab assures proper alignment to wall face.
  • Available with 3/8 inch offsets.
  • Can be used for steel, aluminum, or wooden studs.
  • Can be installed on steel studs with most standard crimping tools in addition to CT1 Crimping Tool.
  • Molded of high-impact thermoplastic.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number S118B50
Product Name Wall Boxes
Type Junction Box
Shape Rectangular
Length 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411PPU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details