Legrand Datasheets for Power Plugs
Power plugs are male connectors used to distribute power to electrical devices.
Power Plugs: Learn more
| Product Name | Notes |
|---|---|
| Armor Plug Grounding, 15A, 125V, 2 pole, 3 wire - White FEATURES Rugged nylon construction provides impact and chemical resistance. Tri-drive assembly screws are standard. All 3-wire terminals located on... | |
| CC Commercial Grade Plug 15amp Yellow FEATURES All nylon construction. Termination saddle clamps securely capture stranded wires. All yellow, perfect for high-visibility cords. External cord grips are one-size-fits-all, no inserts... | |
| Gator Grip Plug, 2 pole 3 Wire, 30 amp 250V Grounding, Yellow FEATURES Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but... | |
| Gator Grip Plug, 2pole 3wire 50amp 125volt Grounding, Yellow FEATURES Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. | |
| Gator Grip Plug, 2pole 3wire 50amp 250volt Grounding, Yellow FEATURES Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. | |
| Gator Grip Plug, 2pole 3wire, 50amp 277V Grounding, Yellow FEATURES Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. | |
| Gator Grip Plug, 3 pole 3 wire, 30amp 125/250V, yellow FEATURES Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage... | |
| Gator Grip Plug, 3pole 4wire 50amp 125/250volt, yellow FEATURES Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking... | |
| Gator Grip Plug, 4 pole 4 wire, 60amp 120/208V, Yellow FEATURES Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage... | |
| P&S Clamp-Lock™ Straight Blade Plug, 15A 125V, NEMA 5-15P, Black & White FEATURES Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged... | |
| P&S Clamp-Lock™ Straight Blade Plug, 20A 125V, NEMA 5-20P, Black & White FEATURES Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged... | |
| STR BLD PLUG 3W 15A125V OR FEATURES Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings... | |
| Straight Blade 2pole 3wire 15amp 125volt Flanged Inlet FEATURES All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field... | |
| Straight Blade 2pole 3wire 15amp 250volt Flanged Inlet FEATURES All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field... | |
| Straight Blade 2pole 3wire 20amp 125volt Flanged Inlet FEATURES All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field... | |
| Straight Blade 2pole 3wire 20amp 250volt Flanged Inlet FEATURES All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field... | |
| Straight Blade Flanged Inlet 3wire 15amp 125volt Black FEATURES All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field... | |
| Straight Blade Gator Grip Plug, 2pole 3wire 30amp 125volt Grounding, Yellow FEATURES Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't... | |
| Straight Blade Plug 15amp 125volt Dead Front FEATURES All nylon construction, provides excellent impact and chemical resistance. Simple turn and twist assembly for quick installation. Ready-to-wire from factory, saves time... | |
| Straight Blade Plug 15amp 250volt Dead Front FEATURES All nylon construction, provides excellent impact and chemical resistance. Simple turn and twist assembly for quick installation. Ready-to-wire from factory, saves time... | |
| Straight Blade Plug 20amp 125volt Dead Front FEATURES All nylon construction, provides excellent impact and chemical resistance. Simple turn and twist assembly for quick installation. Ready-to-wire from factory, saves time... | |
| Straight Blade Plug 20amp 250volt Dead Front FEATURES All nylon construction, provides excellent impact and chemical resistance. Simple turn and twist assembly for quick installation. Ready-to-wire from factory, saves time... | |
| Straight Blade Plug 2pole 3wire 15amp 125v FEATURES Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge... | |
| Straight Blade Plug 2pole 3wire 15amp 250v FEATURES Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge... | |
| Straight Blade Plug 2pole 3wire 20amp 125v FEATURES Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge... | |
| Straight Blade Plug 2pole 3wire 20amp 125volt, Gray FEATURES Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. | |
| Straight Blade Plug 2pole 3wire 20amp 250v FEATURES Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge... | |
| Straight Blade Rubber Plug 15amp 125volt 5-15p FEATURES Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even... | |
| Straight Blade Rubber Plug 15amp 250volt 6-15p FEATURES Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even... | |
| Straight Blade Rubber Plug 20amp 125volt 5-20p FEATURES Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even... | |
| Straight Blade Rubber Plug 20amp 250volt 6-20p FEATURES Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even... | |
| Straight Blade Watertight Plug 15amp 125volt 5-15p FEATURES Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even... | |
| Straight Blade Watertight Plug 15amp 250volt 6-15p FEATURES Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even... | |
| Straight Blade Watertight Plug 20amp 125volt 5-20p FEATURES Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even... | |
| Straight Blade Watertight Plug 20amp 250volt 6-20p FEATURES Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even... | |
| TURNLOK PLUG 3W 30A 250V FEATURES Integral indication of ground continuity and power status. Continuous monitoring enhances personnel safety and adds convenience. Dual, bright LED indicators with 360° visibility. Green... | |
| Turnlok Plug 3wire 15amp 125v FEATURES Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised... | |
| Turnlok Plug 3wire 30amp 250v FEATURES Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised... | |
| Turnlok Plug 4wire 30amp 125/250v FEATURES Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised... |