Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
LEGRAND
092062 -- JUNCTION BOXES
Legrand
Junction Boxes
092062
Description
Legrand 092062 Junction Box
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Legrand 092062 Junction Box
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Junction Boxes
2552295
Junction Boxes
2552295
Legrand 092062 Junction Box
Legrand 092062 Junction Box
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Enclosures
Product Number
2552295
Product Name
Junction Boxes
Type
Junction Box
Length
9.45 inch (240 mm)
Width
7.48 inch (190 mm)
Depth
3.7 inch (94 mm)
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
SKD house connection box 160A, DIN 00 (gG)
SKD 160A
Specs
Type
Electronic and Instrument Enclosures
View Details
Conax Technologies
Conduit Box
T7
Specs
Type
Junction Box
View Details
Hammond Manufacturing Company Inc.
Small Enclosures - Handles & Accessories - General Accessories
1427NCGPG19G
Specs
Type
Electronic and Instrument Enclosures
Material
Nylon
NEMA Rating
NEMA Enclosures
View Details
Acopian Power Supplies
‘Narrow Profile’ Circuit Enclosure Boxes
Specs
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details