Legrand Wall Boxes P122RN

Description
Single Gang, Deep Switch and Outlet Box, Reverse Angled Captive Mounting Nails on Each End, Two Quick/Click Entries on Each End. Extra deep for dimmers, GFCIs and thermostats, yet suitable for 2x4 construction. 100 pack. FEATURES Durable, impact-resistant thermoplastic box. Threaded mounting holes. Innovative extras that cut installation time. Quick/Click feature secures devices quickly and easily. Does not strip when over-torqued.
Description
Single Gang, Deep Switch and Outlet Box, Reverse Angled Captive Mounting Nails on Each End, Two Quick/Click Entries on Each End. Extra deep for dimmers, GFCIs and thermostats, yet suitable for 2x4 construction. 100 pack. FEATURES Durable, impact-resistant thermoplastic box. Threaded mounting holes. Innovative extras that cut installation time. Quick/Click feature secures devices quickly and easily. Does not strip when over-torqued.

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - P122RN - Legrand
West Hartford, CT, USA
Wall Boxes
P122RN
Wall Boxes P122RN
Single Gang, Deep Switch and Outlet Box, Reverse Angled Captive Mounting Nails on Each End, Two Quick/Click Entries on Each End. Extra deep for dimmers, GFCIs and thermostats, yet suitable for 2x4 construction. 100 pack. FEATURES Durable, impact-resistant thermoplastic box. Threaded mounting holes. Innovative extras that cut installation time. Quick/Click feature secures devices quickly and easily. Does not strip when over-torqued.

Single Gang, Deep Switch and Outlet Box, Reverse Angled Captive Mounting Nails on Each End, Two Quick/Click Entries on Each End. Extra deep for dimmers, GFCIs and thermostats, yet suitable for 2x4 construction. 100 pack.

FEATURES

  • Durable, impact-resistant thermoplastic box.
  • Threaded mounting holes.
  • Innovative extras that cut installation time.
  • Quick/Click feature secures devices quickly and easily.
  • Does not strip when over-torqued.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number P122RN
Product Name Wall Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Hand Held Enclosures - 2832101 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details