Legrand Adaptable Boxes 0 893 74

Description
Legrand 0 893 74 Adaptable Box
Request a Quote
Description
Legrand 0 893 74 Adaptable Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adaptable Boxes - 1458319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adaptable Boxes
1458319
Adaptable Boxes 1458319
Legrand 0 893 74 Adaptable Box

Legrand 0 893 74 Adaptable Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1458319
Product Name Adaptable Boxes
Length 6.69 inch (170 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details