Legrand Wall Boxes S4435SAC

Description
4" Square Box with Threaded Mounting Holes for Wood and Steel Stud Mounting. Three Auto/Clamps each end, Two on side opposite bracket. Two #8 mounting screws factory installed. FEATURES Auto/Clamps on each end eliminate the need for separate cable clamps. Easy installation, rectangular cutout. Constructed of impact-resistant thermoplastic.
Description
4" Square Box with Threaded Mounting Holes for Wood and Steel Stud Mounting. Three Auto/Clamps each end, Two on side opposite bracket. Two #8 mounting screws factory installed. FEATURES Auto/Clamps on each end eliminate the need for separate cable clamps. Easy installation, rectangular cutout. Constructed of impact-resistant thermoplastic.

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - S4435SAC - Legrand
West Hartford, CT, USA
Wall Boxes
S4435SAC
Wall Boxes S4435SAC
4" Square Box with Threaded Mounting Holes for Wood and Steel Stud Mounting. Three Auto/Clamps each end, Two on side opposite bracket. Two #8 mounting screws factory installed. FEATURES Auto/Clamps on each end eliminate the need for separate cable clamps. Easy installation, rectangular cutout. Constructed of impact-resistant thermoplastic.

4" Square Box with Threaded Mounting Holes for Wood and Steel Stud Mounting. Three Auto/Clamps each end, Two on side opposite bracket. Two #8 mounting screws factory installed.

FEATURES

  • Auto/Clamps on each end eliminate the need for separate cable clamps.
  • Easy installation, rectangular cutout.
  • Constructed of impact-resistant thermoplastic.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number S4435SAC
Product Name Wall Boxes
Type Junction Box
Shape Rectangular; Square
Length 4.25 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GP Hinged Clear Cover Enclosure - 598-DS22157CM - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers